Long product name LG S09AW.NE0 air conditioner Split system
:
The long product name of LG S09AW.NE0 air conditioner Split system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2630/3600 W, 9000/12300 BTU, 4.05 EER, 4.14 COP, A/A, 31 - 45 dB, 8000/32000 g, White
More>>>
LG S09AW.NE0 air conditioner Split system:
The official description of LG S09AW.NE0 air conditioner Split system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The Feeling Of The Great Outdoors, Now Indoors
WALL-MOUNTED INVERTER AIR CONDITIONER HEAT PUMP (2.6 KW COOLING, 3.6 KW HEATING).
- DC INVERTER.
- NEO-PLASMA AIR PURIFYING SYSTEM.
- GOLD FIN™ ANTI-CORROSION.
- NIGHT SILENT OPERATION.
Short summary description LG S09AW.NE0 air conditioner Split system:
This short summary of the LG S09AW.NE0 air conditioner Split system data-sheet is auto-generated and uses the product title and the first six key specs.
LG S09AW.NE0, Split system, Cooling, Heating, 890 W, 3700 W, 890 W, 5000 W
Long summary description LG S09AW.NE0 air conditioner Split system:
This is an auto-generated long summary of LG S09AW.NE0 air conditioner Split system based on the first three specs of the first five spec groups.
LG S09AW.NE0. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (min): 890 W. Power consumption (cooling) (max): 650 W, Power consumption (heating) (max): 870 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit weight: 8 kg, Indoor unit dimensions (WxDxH): 895 x 165 x 282 mm. Outdoor unit noise level: 45 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 770 x 245 x 545 mm. Noise level (low speed): 20 dB, Noise level (medium speed): 27 dB, Noise level (high speed): 31 dB