location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-820W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-820W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502635765 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White :
The long product name of Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DS-820W - 600 x 600 dpi, 7.5ppm, CIS, USB 2.0, 802.11 b/g/n, 440g
More>>>
Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White:
The official description of Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother™ DS-820W mobile scanner is perfect for the mobile professional who needs a powerful scanner that will slide right into a briefcase or business bag. It's ideal for capturing business documents, as well as receipts, business cards, laminated identification cards, invoices, photographs, and more. It can operate completely wirelessly thanks to the Wi-Fi interface and included rechargeable Lithium-Ion battery, enabling Wi-Fi transfer of scanned documents to computers and mobile devices. It scans at up to 1200x1200 dpi resolution (interpolated) and 600x600 dpi (optical), with fast color and black scan speeds of up to 8ppm. Its small size, flexible USB or battery power, and valuable suite of scanning software make it a great fit for home offices and desks with limited space, too!

- Fast Scan Speeds - Up to 8 pages per minute in both color and black/white
- Wi-Fi Transfer Scanned Documents - Wirelessly send scanned documents to your computer or mobile device
- Powered via Rechargeable Li-ion Battery or USB cable - Both included
- SD Media Card Support - Plus a 4GB SD memory card included
- Versatile Media Handling - Easily scans documents, photos, receipts, business and plastic cards, and more - from business card size up to 8.5"(W) x 32"(L)
- High-Precision Scanning - Up to 600 x 600 dpi optical resolution
- Bundled with a Valuable Software Suite - Including desktop document and business card management, OCR, and receipt managment programs
- Receipt Management Software - Includes BR-Receipts, offering organization of scanned receipts and data exporting to Quicken® and QuickBooks®
- Windows®, Mac®, and Linux® compatible
- Outstanding Support - Includes a one-year limited warranty plus free phone support for the life of the product.

Short summary description Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-820W, 216 x 812.8 mm, 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, Sheet-fed scanner

Long summary description Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Brother DS-820W. Maximum scan size: 216 x 812.8 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product colour: White, Display: LCD. Sensor type: CIS, Scan file formats: BMP, JPG, PDF, PNG, TIFF, Scan to: E-mail, File, FTP, Image, Memory card, OCR. Standard input capacity: 1 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
216 x 812.8 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Scan to
E-mail, File, FTP, Image, Memory card, OCR
Scan drivers
TWAIN, WIA
Scanning noise level
50 dB
Compatible memory cards
SD, SDHC
Input capacity
Standard input capacity
1 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7, B8
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
Power consumption (off)
0.05 W
Input voltage
5 V
Battery type
Built-in battery
Network
Wi-Fi
Yes
Packaging data
Package width
354 mm
Package depth
254 mm
Package height
70 mm
Package weight
1.18 kg
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
308 mm
Depth
53 mm
Height
41 mm
Weight
440 g
Other features
Scan media weight
60 - 105 g/m²
Custom media length
90 - 812.8 mm
Custom media width
55 - 215.9 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:04:43
Uk has collected 2 expert reviews for Brother DS-820W scanner Sheet-fed scanner 600 x 600 DPI A4 White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2015-09-01 05:03:53
One of the more versatile portable scanners available, the Brother DSmobile 820W ($179.99 direct) is something of a quick-change artist. Connect it to a PC by USB cable, and it can scan to the computer. Plug an SD card into the slot in the back, and it ca...
Good Portable. Scans with or without a computer. Connects by Wi-Fi, letting you see scanned images on your smartphone.
Bad Doesn't do a good job with business cards or expense receipts...
Bottom line The Brother DSmobile 820W portable scanner can scan directly to a computer, scan without a computer, and connect by Wi-Fi, so you can see scanned documents on your smartphone or tablet...
70%
pcmag.com
Updated:
2020-06-11 03:58:08
One of the more versatile portable scanners available, the Brother DSmobile 820W ($179.99 direct) is something of a quick-change artist. Connect it to a PC by USB cable, and it can scan to the computer. Plug an SD card into the slot in the back, and it ca...
0%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-620 DS-620 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)