location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-C3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CD54012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946534237
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2021 09:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 720 x 360 DPI
  • - Colour Printing colours: Black, Cyan, Magenta, Yellow
  • - Maximum printing width: 11.2 cm Print speed: 103 mm/sec
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Display: LCD
  • - 12 kg
Long product name Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN :
The long product name of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

103 mm/sec, 360 x 360 dpi, 720 x 360 dpi, 30W, Fast Ethernet, 12kg
More>>>
Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
The official description of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print your own labels

With the TM-C3500, you can easily customise and print your own colour labels. Whether it's printing packaging labels with colourful logos and pictures or tickets and ID cards with important barcodes and product information, this printer ensures you can print it all from one machine. It also helps you conform with GHS international chemical labelling guidelines, as labels can be printed on-demand without using pre-printed templates.

High-quality and durable

Thanks to the individual pigment ink cartridges, you can create fast-drying, highly detailed labels that are smudge, water and fade resistant. Not only will your labels look great, but the pigment ink's long-lasting, durable qualities make it perfect for a wide variety of environments.

Easy-to-use 4-colour label printer

You can easily print on a wide selection of materials, including matte and glossy coated paper and filmic labels. This means you can create exactly the type of labels you need. The LCD screen displays ink levels and printer status information, while front operation and easy setup software means you can operate the printer without specialist training.

Saving you money

Thanks to individual pigment ink cartridges, this label printer is ideal for cutting printing costs with its low cost-per-label, as you only need to replace the colour used.

Short summary description Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
This short summary of the Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-C3500, Inkjet, 720 x 360 DPI, 103 mm/sec, Wired, White

Long summary description Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson TM-C3500. Print technology: Inkjet, Maximum resolution: 720 x 360 DPI, Print speed: 103 mm/sec. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
720 x 360 DPI
Print speed *
103 mm/sec
Printing colours
Black, Cyan, Magenta, Yellow
Maximum printing width *
11.2 cm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, USB 2.0
Design
Product colour *
White
Display *
LCD
Power
Power consumption (printing)
30 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
-20 - 60%
Operating temperature (T-T)
10 - 35 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
310 mm
Depth
283 mm
Height
261 mm
Weight
12 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
400 mm
Package depth
440 mm
Package height
430 mm
Package weight
15 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
185 cm
Products per pallet
16 pc(s)
Other features
Country of origin
China
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)