HP logo

HP LaserJet Enterprise M806x+ NFC/Wireless Direct 1200 x 1200 DPI A3

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128170
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
One-year, onsite limited24-hour support; 7 days a week phone support, Product: One year, onsite,
Long product name HP LaserJet Enterprise M806x+ NFC/Wireless Direct 1200 x 1200 DPI A3:

A3/A4, 1200x1200 dpi, USB 2.0, NFC/Wireless, Gigabit Ethernet, 10.9cm LCD, 1000W, 108.4kg

HP LaserJet Enterprise M806x+ NFC/Wireless Direct 1200 x 1200 DPI A3:

This A3 HP LaserJet handles big print jobs fast, with extra-large input capacity and versatile paper-handling options. Mobile printing is simple with wireless direct printing1 and touch-to-print technology2. Easy upgrades protect your investment.

Ideal for boosting productivity and efficiency across your business. Equip your teams to handle even the biggest print jobs quickly with HP’s top-of-the line A3 printer – and print while on the go. Your investment is protected with easy upgrades.

Features
Boost productivity: give workgroups the speed they need.

- Print big jobs fast at up to 56 ppm A4, and easily thanks to the extra-large input capacity of up to 4,600 pages3. Versatile paper handling options include a stapler/stacker/hole punch and booklet maker4.
- Simplify tasks with the right touch – equip users to fly through tasks with the large 10.9 cm (4.3-inch) colour touchscreen.
- Simplicity all around – make it easy for all to print with one common driver5.
- Don't wait, just print right away and save energy with Instant-on Technology.

Invest once, expand easily.

- Keep a close watch, even from afar — monitor and control printers centrally with HP Web Jetadmin6.
- Apply fleet-wide policies to protect all your HP devices with the HP Imaging and Printing Center7.
- Safeguard your printers right away with HP Instant-on Security8, and protect the sensitive data sent to your printer with the HP High-Performance Secure Hard Disk9.
- Prints with a positive ID – authenticate users at the device to help secure print jobs.

Experience greater efficiency with mobile printing.

- Mobile printing is simple with wireless direct printing1, and enable touch-to-print convenience from a mobile device2.
- Let employees print from mobile devices with built-in print capability or HP ePrint app and software10.
- Printing made Apple® simple – let users print wirelessly from an iPad®, iPhone®, or iPod touch®11.
- Give users the power to print wirelessly from an iPad®, iPhone®, or iPod touch®.7

- 1 Wireless direct printing is standard in the HP LaserJet Enterprise M806x+ D7P69A, and may be added as an option to the HP LaserJet Enterprise M806dn and M806x+ CZ245A. Mobile device may require an app or driver. Wireless performance is dependent on physical environment and distance from the printer. For details, see hp.com/go/wirelessprinting.
- 2 Touch-to-print capability is standard in the HP LaserJet Enterprise M806x+ D7P69A model, and may be added as an option to the HP LaserJet Enterprise M806dn and M806x+ CZ245A. Mobile device must support near field communications-enabled printing.
- 3 Maximum paper capacity of 4,600 sheets is standard in the HP LaserJet Enterprise M806x+ D7P69A and M806x+ CZ245A and available in the HP LaserJet Enterprise M806dn model with the optional 3,500-sheet high-capacity input tray.
- 4 2 bin stapler/stacker, 2 bin stapler/stacker/hole punch and booklet maker are optional accessories. Please purchase separately.
- 5 The HP Universal Print Driver is free and available for download at hp.com/go/upd.
- 6 HP Web Jetadmin is free and available for download at hp.com/go/webjetadmin.
- 7 HP Imaging and Printing Security Center must be purchased separately.
- 8 HP Instant-on Security is part of HP Imaging and Printing Security Center, which must be purchased separately.
- 9 HP High-Performance Secure Hard Drive is not available on the HP LaserJet Enterprise M806dn and can't be purchased separately.
- 10 Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to printer. Wireless performance is dependent upon physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP Web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See hp.com/go/mobileprinting for more details.
- 11 Supports OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (third generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Wireless performance is dependent on physical environment and distance from the access point. OS X, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the United States and other countries. AirPrint™ and the AirPrint logo are trademarks of Apple Inc.

Short summary description HP LaserJet Enterprise M806x+ NFC/Wireless Direct 1200 x 1200 DPI A3:

HP LaserJet Enterprise M806x+ NFC/Wireless Direct, Laser, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M806x+ NFC/Wireless Direct 1200 x 1200 DPI A3:

HP LaserJet Enterprise M806x+ NFC/Wireless Direct. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.