location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Saeco Royal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8920/09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8920/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103632665
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:49:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 2.2 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Built-in display
  • - Espresso making
  • - 1400 W
  • - Black
Long product name Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L :
The long product name of Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.2 L, 350 g, 1400 W, 15 bar, 336 x 380 x 450 mm, Plastic+Metal
More>>>
Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L:
The official description of Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Solid performance, cup after cup
With large capacity containers
Only Saeco Royal Gran Crema is always ready to brew all your preferred coffee and milk
specialties both at home and in your office for your enjoyment during the day
Authentic Italian coffee perfection
- Delicious milk froth thanks to the automatic milk frother
- Coffee without waiting thanks to the quick heat boiler
Set the beverages to suit your taste
- Save your favorite coffee settings
- Avoid heat loss and fit every cup with our adjustable spout
Ease of cleaning and maintaining
- Always a clean machine thanks to auto-clean and descaling
- Easy cleaning thanks to removable brewing group
- Easy cleaning thanks to dishwasher-safe parts

Short summary description Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L:
This short summary of the Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Royal HD8920/09, Espresso machine, 2.2 L, Coffee beans, Ground coffee, Built-in grinder, 1400 W, Black

Long summary description Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L:
This is an auto-generated long summary of Saeco Royal HD8920/09 coffee maker Fully-auto Espresso machine 2.2 L based on the first three specs of the first five spec groups.

Saeco Royal HD8920/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.2 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1400 W. Product colour: Black

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
350 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Heating system
Boiler
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water flow
Yes
Water tank capacity *
2.2 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Dishwasher-proof parts
Yes
Number of water boilers
1
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons
Built-in display *
Yes
Product colour *
Black
Standby function
Yes
Drip/spout adjustment
Vertical
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
336 mm
Depth
380 mm
Height
450 mm
Weight
15 kg
Other features
Fully automatic
Coffee
Pump pressure
15 bar
Country of production
Italy
Power consumption (typical)
1400 W
Heating element material
Stainless steel