location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Simply Portable 17'' Classic Laptop Sleeve - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable 17'' Classic Laptop Sleeve - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K62567US show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896625674 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Simply Portable 17'' Classic Laptop Sleeve - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High density neoprene sleeve protects and cushions your laptop or ultrabook
  • - Securely store your laptop or ultrabook & accessories in this sleeve that fits up to 17''/43.1cm devices
  • - Pockets on either side are ideal for storing chargers and cables while travelling
  • - Reinforced carry handle allows you to easily transport your device while reducing the worry that it might get dropped or damaged
  • - Detachable padded shoulder strap allows you to turn the sleeve into a portable case
  • - Extremely soft fleece lining protects your device from scratches
Warranty: Limited Lifetime
Long product name Kensington Simply Portable 17'' Classic Laptop Sleeve - Black :
The long product name of Kensington Simply Portable 17'' Classic Laptop Sleeve - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simply Portable 17'' Classic Laptop Sleeve - Black
More>>>
Kensington Simply Portable 17'' Classic Laptop Sleeve - Black:
The official description of Kensington Simply Portable 17'' Classic Laptop Sleeve - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A classic notebook computer sleeve for when you're on the move. The Kensington SP17 17 Classic Sleeve protects your notebook with a durable polyester exterior that's tough enough to travel with you. Plus, interior and exterior storage compartments have plenty of room for accessories and important files. All the functionality you need at a great value.

High density neoprene sleeve protects and cushions your laptop or ultrabook
Securely store your laptop or ultrabook & accessories in this sleeve that fits up to 17''/43.1cm devices
Pockets on either side are ideal for storing chargers and cables while travelling
Reinforced carry handle allows you to easily transport your device while reducing the worry that it might get dropped or damaged
Detachable padded shoulder strap allows you to turn the sleeve into a portable case
Extremely soft fleece lining protects your device from scratches

Short summary description Kensington Simply Portable 17'' Classic Laptop Sleeve - Black:
This short summary of the Kensington Simply Portable 17'' Classic Laptop Sleeve - Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Simply Portable 17'' Classic Laptop Sleeve - Black, Sleeve case, 43.2 cm (17"), Shoulder strap, 480 g

Long summary description Kensington Simply Portable 17'' Classic Laptop Sleeve - Black:
This is an auto-generated long summary of Kensington Simply Portable 17'' Classic Laptop Sleeve - Black based on the first three specs of the first five spec groups.

Kensington Simply Portable 17'' Classic Laptop Sleeve - Black. Case type: Sleeve case, Maximum screen size: 43.2 cm (17"), Shoulder strap. Weight: 480 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43.2 cm (17")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Any brand
Shoulder strap
Yes
Weight & dimensions
Width
440 mm
Depth
70 mm
Height
340 mm
Weight
480 g
Notebook compartment dimensions (W x D x H)
420 x 275 x 38 mm
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
México 1 distributor(s)