location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14F0042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646064019 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 02:05:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Ethernet LAN IEEE 802.3
  • - TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Long product name Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN :
The long product name of Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL Print Server
More>>>
Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN:
The official description of Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Communications Security
SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages. IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer.

Network Protocol Support
MarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP IPV4, TCP/IP IPv6, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.

Embedded Web Page
The embedded web page allows administrators to flash update printer firmware or access printer settings using a web browser to easily monitor printer status and change default settings.

Short summary description Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN:
This short summary of the Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL Print Server, Ethernet LAN, IEEE 802.3, 10,100,1000 Mbit/s, EAP-TLS, EAP-TTLS, LEAP, PEAP, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP, Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic x64,...

Long summary description Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN:
This is an auto-generated long summary of Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL print server Internal Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark MarkNet N8130 Fiber Ethernet 100BaseFX, 10BaseFL Print Server. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP. Windows operating systems supported: Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic x64,..., Mac operating systems supported: Mac OS 9.2, Linux operating systems supported: Ubuntu 8.04. Package weight: 188 g

Features
Internal *
Yes
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security algorithms
EAP-TLS, EAP-TTLS, LEAP, PEAP
Protocols
Supported network protocols *
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Software
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
Ubuntu 8.04
Other operating systems supported
IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Packaging data
Package weight
188 g
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Worldwide 1 distributor(s)