location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2070W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2070W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276958682 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:30:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Mono scanning
  • - Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 128 MB 600 MHz
  • - 7.4 kg
Long product name Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi :
The long product name of Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Scan/Copy, A4/B5/A5, 1200x1200dpi, USB 2.0, WLAN 802.11b/g/n, NFC
More>>>
Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:
The official description of Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the new way to print with your mobile device

- Make your smartphone even smarter with NFC technology
- Print virtually any content with a simple tap from your mobile device
- Save time and effort with it’s simple and intuitive design
- Reduce paper and energy consumption with Samsung’s Easy Eco Driver

A Printer That Makes Smartphones Even Smarter

Print wirelessly and share effortlessly with the Samsung Xpress M2070W MFP. All it takes is a simple tap with its advanced NFC technology, Wi-Fi Direct, Google Cloud Print and powerful compatibility.

Get Print On Tap!
Simply tap your mobile device to the Samsung Xpress M2070W series to print virtually any content.

Scan
Scan images and send them directly to your mobile device.

Print Wirelessly Share Anytime
Effortless mobile printing with impressive compatibility, optimised for any task or occasion.

Google Cloud Print From Anywhere
Google Cloud Print works on smartphones, tablet PCs, Google Chromebooks, PCs and other web connected devices.

3-in-1 Multifunction

With 3-in-1 versatility, the Samsung M2070W printer streamlines workflow and ensures that your office’s printing needs are running as efficiently as possible. With printing, copying and scanning functionality, the M2070W offers flexibility without barriers. A host of innovative features like ID Copy, N-up copy and Scan-to-email equip you with the necessary functionality needed to thrive in the fast-paced world of business.

Easy To Use

Designed for simple and intuitive operation, the M2070W saves you precious time and effort.

One Touch Eco Button
Just one push of the Eco button and you can save toner, paper and energy. Print multiple pages on one sheet, adjust colour to grey scale or skip blank pages.

One Touch WPS Button
Connect quickly and securely to your wireless network with the touch of a button, via the one-touch WPS (Wi-Fi Protected Setup).

Fast Printing Speed

A faster printer means a faster workflow. The M2070W is equipped with a 600MHz processor and 128MB memory to print 20 pages per minute.

Brilliant Text & Image Quality For Your Documents

The M2070W prints and scans your text and images in brilliant quality. The 1200 x 1200dpi is achieved by varying the dots size and the position of the dot itself. This means you can print in more detail for a smoother and sharper image.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves overall print quality.

Easy Eco Driver

Save up to 20 percent on printer toner with Samsung’s Easy Eco Driver. This useful software also reduces paper and energy consumption by giving users the option to remove unnecessary text and images, converting them from bitmap to sketches. The Easy Eco Driver is the recipient of the 2012 Outstanding Achievement in Innovation Award from Buyers Laboratory (BLI).

Easy Solution Support

The printer also comes with software support designed to put you in control of achieving quality printouts with more ease.

Easy Printer Manager
Remotely control printer settings and easily monitor its status with the Easy Printer Manager.

Easy Document Creator
Easy Document Creator helps you create digital documents in multiple formats and makes it easy to share them with others—via email, fax or social networking sites.

Ergonomic Design

- Don't worry about this printer crowding your space.
- Its compact and tasteful design makes it a pleasant collabourator.

Small Footprint
- With a footprint of just 40.6 x 35.9cm.
- The smallest laser MFP from Samsung.

Ergonomic Design
Its ergonomic design and ebony brown and ice grey colour will complete your work environment.

Short summary description Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2070W, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Chocolate, Grey

Long summary description Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2070W. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Chocolate, Grey

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
14 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
File, Image
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76 - 127 mm
Paper handling
Custom media length
216 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
nFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WPS
Mobile printing technologies
Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Chocolate, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (PowerSave)
2.1 W
Power consumption (printing)
310 W
Power consumption (standby)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Weight & dimensions
Width
406 mm
Depth
359.6 mm
Height
253 mm
Weight
7.4 kg
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 07:08:24
Uk has collected 23 expert reviews for Samsung Xpress SL-M2070W multifunction printer Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-03 07:08:24
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
80%
macworld.co.uk
Updated:
2019-12-03 07:08:24
It's not often that we review Samsung hardware in the pages of Macworld, but as well as being Apple's arch-rival in the mobile market Samsung is also a major manufacturer of laser printers, and the Samsung M2070W is very much aimed at owners of mobile dev...
Good initial purchase price is very competitive, builtin wifi, iOS app for Apple mobile devices...
Bad expensive toner cartridges, no Ethernet or automatic duplex printing...
Bottom line The M2070W is a neatly designed and versatile laser printer that will appeal to home workers and small businesses that need a fast, high-quality mono printer for letters and other business documents. However, the relatively low capacity of Samsung's toner...
60%
gadgetspeak.com
Updated:
2019-12-03 07:08:24
The latest multifunction device to arrive from Samsung offers print, scan, copy and remote printing facilities to users looking for a monochrome environment...
76%
techadvisor.co.uk
Updated:
2019-12-03 07:08:24
Samsung seems to have an almost never-ending supply of strong-performing laser printers rolling off the presses. The Xpress M2070W may be a highly capable low-priced laser first and foremost, but it also finds room for one or two highly intriguing feature...
Bottom line The M2070W doesn't look as polished as we'd like, and the absence of auto duplexing is surprising. Running costs are also a little high. In almost all other respects, though, the M2070W is excellent. The NFC facilities are the cherry on top of a rather de...
80%
trustedreviews.com
Updated:
2019-12-03 07:08:24
What is the Samsung Xpress M2070W? Samsung is now the number two supplier of laser printers and all-in-ones in the UK and has a wide range of single and multi-function machines. The Xpress range is new and the Xpress M2070W sits at the lower end, at aroun...
Good Single-piece cartridge, Small desktop footprint, Two press WPS connection...
Bad No duplex print, No XL cartridge option, No paper tray cover...
Bottom line Samsung Xpress M2070W - Print Speeds Samsung claims a healthy speed of 20ppm for the Xpress M2070W and we saw 17.1ppm on our 20-page document under test, which is respectably close. The 5-page text test gave 11.1ppm, but this is a still a good speed for a...
90%
alphr.com
Updated:
2019-12-03 07:08:24
Samsung is one of the major UK players in mono laser printers and all-in-ones, and its new Xpress range caters for the increasing popularity of mobile devices by simplifying wireless connection with near-field communication (NFC). We're just seeing the s...
Bottom line Lacks duplex but otherwise a good value laser all-in-one with the bonus of NFC...
83%
computershopper.com
Updated:
2019-12-03 07:08:24
The Xpress M2825DW we tested is a single-function monochrome laser printer, and the Xpress M2020W is much the same printer, but with Near Field Communication (NFC) technology added. The subject of our review here today, the Xpress Multifunction M2070FW ($...
Good Inexpensive initial price, Strong text quality, Nifty image-to-text conversion tool, Good printing options, Tap-and-link NFC support...
Bad High cost per page, Input and output capacities a bit low, Disjointed physical design...
Bottom line The M2070FW isn't a heavy-duty workhorse laser, but its NFC functionality, deep software features, and strong text reproduction make it a fine choice as a personal office printer, or for light-printing families. Read More…...
70%
pcmag.com
Updated:
2019-12-03 07:08:24
The Samsung Xpress M2070FW ($209.99) is essentially a light-duty, personal multifunction printer (MFP) built around a monochrome laser engine. What makes it a little different is that it's packed with mobile printing features, including NFC. If your phone...
Good Prints, scans, faxes, copies. Automatic document feeder. Ethernet. Has Wi-Fi, Wi-Fi Direct, and NFC.
Bad Low paper capacity. No duplexer. High running cost...
Bottom line The Samsung Xpress M2070FW multifunction printer can print, scan, copy, and fax, and it also offers lots of mobile printing features, from NFC to printing through the cloud...
60%
techworld.com
Updated:
2019-12-03 07:08:24
Samsung seems to have an almost never-ending supply of strong-performing laser printers rolling off the presses. The Xpress M2070W may be a highly capable low-priced laser first and foremost, but it also finds room for one or two highly intriguing feature...
Bottom line The M2070W doesn't look as polished as we'd like, and the absence of auto duplexing is surprising. Running costs are also a little high. In almost all other respects, though, the M2070W is excellent. The NFC facilities are the cherry on top of a rather de...
0%