location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2022W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2022W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:56:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 600 MHz
More>>>
Short summary description Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2022W, Laser, 1200 x 1200 DPI, A4, 20 ppm, Network ready, Black, Silver

Long summary description Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2022W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready, Wi-Fi. Product colour: Black, Silver

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
128 MB
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, Silver
Power
Power consumption (printing) *
310 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
1.1 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
332 mm
Depth
215 mm
Height
178 mm
Weight
3.97 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-05-02 07:12:49
Uk has collected 9 expert reviews for Samsung Xpress SL-M2022W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-05-02 07:12:36
The clue is in the name - Samsung's latest compact mono laser printer , the Xpress M2022W, may be small in size but it packs quite a turn of speed in just about every department. (See also: best printers of 2014 .) For a start, it takes no time at all to...
Bottom line Samsung's smallest mono laser printer punches out rapid, good-quality pages well above its modest weight and its host of connectivity options as well as eco savings should appeal to the expanding SME market. It will be an expensive printer to run though...
90%
trustedreviews.com
Updated:
2015-05-02 07:12:49
What is the Samsung Xpress M2022W? A compact mono laser can be the ideal printer for anybody with a limited budget, who doesn't need colour print. Sub-£100 lasers sit in a surprisingly crowded market, with most of the main manufacturers offering at least...
Good Single-button wireless setup, Google Cloud remote print, Remove print elements through driver...
Bad No single-sheet tray, No high-capacity cartridge, Noisy...
Bottom line Samsung Xpress M2022W - Print Speeds Samsung rates the Xpress M2022W at 20ppm and on an ISO page-to-page speed rating, it may be right. In the real world, though, where you need to know the speed of a job from start to finish, it's a bit lower. Our 5-page...
90%
digitalversus.com
Updated:
2015-05-02 07:12:49
The Samsung Xpress M2022W is a small, lightweight machine that prints all-text black and white documents quickly and in good quality. The Wi-Fi and NFC are welcome additions, but it lacks a number of functions such as auto duplex and has an extremely high...
Good Small size, Print quality, WiFi, NFC, Low power use...
Bad Cost per page: 6p, No auto duplex, Paper tray capacity: 150 sheets, Included toner cartridge only halffull, No card reader/USB, Smoke/vapour escapes when printing...
60%
techadvisor.co.uk
Updated:
2015-07-29 13:09:00
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
90%
gadgetspeak.com
Updated:
2016-02-14 09:44:40
Positioned to the right of the recessed paper output bay is the printer's small oblong control panel. This panel features an LED at the top that provides feedback as to the status of the toner cartridge. There is also a multifunction button labelled WPS...
80%