location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T644n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T644n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0365
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T644n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Maximum duty cycle: 250000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB 514 MHz
Warranty: 1 Year Onsite, Next Business Day response time
Long product name Lexmark T644n 1200 x 1200 DPI A4 :
The long product name of Lexmark T644n 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T644n, Laser, Monochrome, 48 ppm, 1200 x 1200 dpi
More>>>
Lexmark T644n 1200 x 1200 DPI A4:
The official description of Lexmark T644n 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can propel your business forward with a powerhouse printer offering outstanding performance that keeps up with all your high-volume needs. And expand your possibilities thanks to a wide range of input and output options.

Very low-cost printing: Drive down printing costs while significantly enhancing productivity through extra-high-yield toner cartridges.

Top-notch security: Ensure your sensitive corporate information always stays in the right hands, with state-of-the-art data security features.

Enhanced capabilities: Network models now come standard with ImageQuick to print Webbased documents easily - directly from the operating panel!

Short summary description Lexmark T644n 1200 x 1200 DPI A4:
This short summary of the Lexmark T644n 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T644n, Laser, 1200 x 1200 DPI, A4, 48 ppm, Network ready

Long summary description Lexmark T644n 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T644n 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T644n. Print technology: Laser. Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 48 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
250000 pages per month
Page description languages *
PPDS, XHTML
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
7 3/4, 9, 10
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Performance
Internal memory *
128 MB
Processor frequency
514 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Design
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A CCC Class A
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Dimensions (WxDxH)
436 x 523 x 406 mm
Other features
Mac compatibility
Yes
Standard input trays
6
Networking features
Fast Ethernet
Compatible operating systems
-Apple Mac OS X, -Apple Mac OS 9.2, -Microsoft Windows 2000 Server Terminal Services + Citrix MetaFrame XP Presentation Server / Citrix MetaFrame Presentation Server 3.0. -Microsoft Windows Server 2003 Terminal Services + Citrix MetaFrame XP Presentation Server / Citrix MetaFrame Presentation Server 3.0, -Microsoft Windows 2000 Server Terminal Services + Citrix Presentation Server 4.0, -Microsoft Windows Server 2003 Terminal, Services + Citrix Presentation Server 4.0, -Red Hat Linux 7.3, 8.0, 9.0, -Red Flag Linux Desktop 4.0, 5.0, -Linpus Linux Desktop 9.2, 9.3, -Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, -SUSE Linux Enterprise Server 8.0, 9.0, 10.0, -SUSE Linux Professional 9.1, 9.2, 9.3, -Debian GNU/Linux 3.1, 4.0, -Linspire Linux 5.0, -Microsoft Windows 2000, -Microsoft Windows NT (4.00/4.00 Server), -Microsoft Windows Me, -Microsoft Windows XP, -Microsoft Windows Server 2003, -Microsoft Windows 98 2 Edition, -Microsoft Windows XP x64, -Microsoft Windows Server 2003 Terminal Services, -Microsoft Windows 2000 Server Terminal Services, -Microsoft Windows Server 2003 x64, -Microsoft Windows Server 2003 x64, Terminal Services, -Microsoft Windows Vista, -Microsoft Windows Vista x64, -Novell Open Enterprise Server, Netware + NDS, iPrint / Novell Distributed Print Services (NDPS), -Novell NetWare 3.2, 4.2 (bindery), -Novell NetWare 4.2, 5.x & 6.x (NDS), -Novell NetWare 5.x, 6.x + iPrint/Novell Distributed Print Services (NDPS), -Sun Solaris SPARC 8, 9, 10, -HP-UX 11.00, 11.1, -IBM AIX 5.1, 5.2, 5.3, -IBM iSeries IBM AS/400 Systems + TCP/IP + OS/400 V3R1.
Stand-by LED
Yes
UNSPSC-code
43212105
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:31
Uk has collected 1 expert review for Lexmark T644n 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-03 22:52:31
Built around a 50-page-per-minute (ppm) laser engine, the Lexmark T644n ($1,249 direct) is squarely aimed at offices with a critical need for speed. Its obvious home is in a medium-size office or a large workgroup. But its also potentially a good ch...
Good Exceptional performance. Excellent paper-handling, with optional 4,100-sheet maximum capacity. Private printing. Prints common file formats directly from USB keys.
Bad Although text quality is acceptable for most purposes, its low for a laser. Photo quality is at the low end of the range for monochrome lasers.
Bottom line The Lexmark T644n is the fastest printer yet in its price class, and it complements its raw speed with a wealth of paper-handling options, including a maximum 4,100-sheet input capacity. Text quality is surprisingly low for a laser, but still good enou...
80%
Brand Image Product code Product Stock Price from
Lexmark T644tn 1200 x 1200 DPI A4 Lexmark T644tn 1200 x 1200 DPI A4
(show image)
20G0475 T644tn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T644tn 2400 x 2400 DPI A4 Lexmark T644tn 2400 x 2400 DPI A4
(show image)
20G0460 T644tn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI
(show image)
20G2206 Mono Laser Printer Lexmark T644dtn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI
(show image)
20G2052 Mono Laser Printer Lexmark T644dtn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI
(show image)
20G0560 Mono Laser Printer Lexmark T644dtn 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T644n 2400 x 2400 DPI A4 Lexmark T644n 2400 x 2400 DPI A4
(show image)
20G0350 T644n 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T644 2400 x 2400 DPI A4 Lexmark T644 2400 x 2400 DPI A4
(show image)
20G0300 T644 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI Lexmark Mono Laser Printer T644dtn 1200 x 1200 DPI
(show image)
20G0575 Mono Laser Printer Lexmark T644dtn 0.00
(excl. VAT)
0 (incl. VAT)