IBM NetVista A30p C1.7 256MB 40GB UA, 1.7 GHz, Intel® Celeron®, 0.25 GB, 40 GB
IBM NetVista A30p C1.7 256MB 40GB UA. Processor frequency: 1.7 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC. Weight: 10.2 kg