location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20R1001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 13 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - 7.5 kg
More>>>
Short summary description Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This short summary of the Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X6650, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X6650. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
3 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
25 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Folio, Hagaki card, Index card, l, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Paper handling
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
43 dB
Sound pressure level (scanning)
37 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.5 kg
Other features
Dimensions (WxDxH)
295 x 205 x 465 mm
Wireless technology
802.11g/b
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Microsoft Windows 2000 5.00.2195, Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC), Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:56
Uk has collected 7 expert reviews for Lexmark X6650 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
practicalphotography.com
Updated:
2011-10-03 22:52:56
The Lexmark X6650 features a 4-in-1 colour ink system with optional 6-colour photo printing and wireless connectivity.This is a wide and tall model and, as a result, the Lexmark X6650 feels a little bulky, but it looks the part with a smart black and s...
80%
technologytell.com
Updated:
2011-10-03 22:52:56
Aside from the Wi-Fi feature, the thing most marking this as a good family device is the productivity software. It includes basic photo editing/fixing, creative projects, Web printing options (you can opt to install the browser tool bar or not) and optical...
0%
printercomparison.com
Updated:
2011-10-03 22:52:56
The Lexmark X6650 is a feature-rich all-in-one inkjet printer that doesn’t break the bank… a seemingly perfect choice for this holiday season. This printer features a built-in scanner, copier, fax machine, photo printer with a built-in card reader and...
Good Easy setup, intuitive menus, Overall solid selection of features (wireless allinone, builtin memory card reader, fast printing), Reasonably quiet, Affordably priced...
Bad LCD display panel is small and almost useless, Ink cartridges are temperamental and sometimes don’t register after being loaded into the printer, PictBridge direct photo printing from camera to printer produces lower quality prints, Scanner resolution isn’t very impressive...
Bottom line At the end of the day the Lexmark X6650 all-in-one inkjet printer is a low-priced and reasonably full-featured machine. Most consumers looking for a good deal on an easy-to-use all-in-one printer will find the X6650 meets or exceeds expectations. The o...
0%
hardwarecentral.com
Updated:
2011-10-03 22:52:56
Wanna buy a printer, copier, fax, and scanner for $32.50 each? Lexmarks latest entry in the multifunction market is a $130 inkjet all-in-one with a few handy extras (wireless network printing and an automatic document feeder, for instance) and some of...
67%
Brand Image Product code Product Stock Price from
Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm Lexmark P6250 Inkjet A4 1200 x 1200 DPI 17 ppm
(show image)
21B0020 P6250 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm Lexmark X5650 Inkjet A4 1200 x 1200 DPI 13 ppm
(show image)
20R1521 X5650 0.00
(excl. VAT)
0 (incl. VAT)