location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X945e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0237
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 2400 DPI
  • - A3 45 ppm
  • - Colour copying Mono scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 512 MB 1250 MHz
  • - 173.7 kg
Long product name Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi :
The long product name of Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X945e, multi, A3, 45 ppm A4, 5.2s, 1.25GHz, 512MB
More>>>
Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi:
The official description of Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate high power workhorse, the Lexmark X945e gives you the quality, speed and versatility you need to keep all your production runs in-house. That includes print speeds up to 45 ppm in mono, 40 ppm in colour, and standard input capacity up to 3,140 sheets.

Short summary description Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi:
This short summary of the Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X945e, Laser, Colour printing, 2400 x 2400 DPI, Colour copying, Mono scanning, A3

Long summary description Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X945e Laser A3 2400 x 2400 DPI 45 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X945e. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Wi-Fi

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
5.2 s
Time to first page (colour, normal)
10 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
40 cpm
Scanning
Scanning *
Mono scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
3140 sheets
Total output capacity *
400 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum input capacity
3140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Performance
Internal memory *
512 MB
Processor frequency
1250 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
173.7 kg
Other features
Networking features
USB 2.0
Dimensions (WxDxH)
740 x 925 x 1480 mm
Network ready
Yes
Wireless technology
802.11g
Compatible operating systems
Windows Linux Mac OS
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print
Country Distributor
Portugal 1 distributor(s)