location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB2322X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831734 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:35:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ICUSB2322X user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 2.0 Type-B
  • - Hub interfaces: Serial
  • - Ports quantity: 2
  • - Black Steel
Warranty: 2 years
Long product name StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention :
The long product name of StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB to Serial Adapter - 2 Port - Wall Mount - COM Port Retention - Texas Instruments - USB to Serial RS232 Adapter
More>>>
StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention:
The official description of StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 serial RS-232 ports to any laptop or computer with a USB port

The ICUSB2322X 2 Port Professional Grade USB Serial Adapter converts a single USB port to two RS232 serial ports allowing you to connect to, monitor and control your serial devices. Rugged metal construction and sturdy wall-mount brackets provide a robust solution for both harsh industrial environments and simple desktop installations. Powered by USB, the device does not require a power outlet for most standard applications. For installations requiring more power through the RS232 ports, the hub supports connection of an external power adapter (not included) to the integrated DC jack or terminal block. Once connected, the adapter retains assigned serial COM port values, allowing the same values to automatically be re-assigned to the ports provided by the adapter in the event it is disconnected, then re-connected to the host computer. This innovative Serial adapter offers a professional grade solution for connecting legacy or industrial RS232 serial devices to more modern computers, or computers with unused USB ports – perfect for connecting serial modems, barcode scanners or any device with serial sync through USB, eliminating the expense of upgrading serial peripherals for USB compatibility. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Multiple ports with COM port retention give you hassle-free control of several serial devices without having to remember where each one was last connected
- Rugged all-metal enclosure for added durability in harsh environments
- Easy plug and play installation with our USB Powered adapter - no power outlet required

Short summary description StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention:
This short summary of the StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention, USB 2.0 Type-B, Serial, Black, Steel, RoHS, CE, FCC, 9 - 36 V

Long summary description StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention:
This is an auto-generated long summary of StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention based on the first three specs of the first five spec groups.

StarTech.com 2 Port Wall Mountable USB to Serial Adapter Hub with COM Retention. Host interface: USB 2.0 Type-B, Hub interfaces: Serial. Product colour: Black, Housing material: Steel, Certification: RoHS, CE, FCC. Input voltage: 9 - 36 V, Power plug type: Type N. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,.... Width: 80 mm, Depth: 113 mm, Height: 23 mm

Ports & interfaces
Host interface *
USB 2.0 Type-B
Hub interfaces *
Serial
Ports quantity *
2
RS-232 ports
2
Features
Product colour
Black
Housing material
Steel
Certification
RoHS, CE, FCC
Power
Input voltage
9 - 36 V
Power plug type
Type N
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
80 mm
Depth
113 mm
Height
23 mm
Weight & dimensions
Weight
300 g
Packaging data
Package width
143 mm
Package depth
203 mm
Package height
42 mm
Package weight
450 g
Packaging content
Cables included
USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
Logistics data
Harmonized System (HS) code
84719000
Other features
Chipset
Texas Instruments - TIUSB3410
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)