location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X646ef
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21J0155
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 256 MB 514 MHz
  • - 81.7 kg
Warranty: One Year OnSite Repair, Next Business Day response time
Long product name Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm :
The long product name of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X646ef Laser, USB 2.0, RJ-45, 256 Mb, 1200 x 1200, Colour Copying, Colour Printing, Faxing, Colour Network Scanning
More>>>
Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
The official description of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful A4 multifunction with advanced finishing.

Great for large enterprises that rely heavily on finishing, the Lexmark X646ef comes fully configured and ready to go, saving you valuable time and money when you need to produce large quantities of professional documents quickly and efficiently.

Finishing included: Finish off large print jobs quickly, easily and professionally with advanced stapling.

Big-screen simplicity: The incredibly large, intuitive touch-screen interface offers end-users fast, easy access to print, copy, fax and scan-to-email functions.

Serious performance: Increase productivity with rapid 48 ppm output, USB Direct printing, single-pass duplex scanning and on-screen colour scan previews.

Short summary description Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X646ef, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X646ef Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X646ef. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
48 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
250000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
1250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
85 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, DL
Ports & interfaces
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Security algorithms
LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP, IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP, IPv6
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Performance
Internal memory *
256 MB
Processor frequency
514 MHz
Performance
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
58 dB
Sound pressure level (scanning)
53 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 60320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 60825-1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 Class A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, A-tick Class A, CCC Class A, PSB, MIC, EK - K60950.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
81.7 kg
Other features
Standard input trays
3
Networking features
Fast Ethernet
Dimensions (WxDxH)
699 x 742 x 1448 mm
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
0.640 GB
Compatible operating systems
Apple Mac OS X, Apple Mac OS 9.x, Red Flag Linux Desktop 4.0, 5.0, Linpus Linux Desktop 9.2, 9.3, Red Hat Enterprise Linux WS 3.0, 4.0, 5.0, SUSE Linux Enterprise Server 8.0, 9.0, 10.0, SUSE Linux Professional 9.1, 9.2, 9.3, Debian GNU/Linux 3.1, 4.0, Linspire Linux 5.0, Microsoft Windows 2000, Microsoft Windows NT (4.00/4.00 Server), Microsoft Windows Me, Microsoft Windows XP, Microsoft Windows Server 2003, Microsoft Windows 98 2nd Edition, Microsoft Windows XP x64, Microsoft Windows Server 2003 Terminal Services, Microsoft Windows 2000 Server Terminal Services, Microsoft Windows Server 2003 x64, Microsoft Windows Server 2003 x64 Terminal Services, Microsoft Windows Vista, Microsoft Windows Vista x64, Novell NetWare 3.2, 4.2, Novell NetWare 4.2, 5.x and 6.x (NDS), Novell NetWare 5.x, 6.x + NDPS, Sun Solaris SPARC 8, 9, 10, HP-UX 11.00, 11.1, IBM AIX 5.1, 5.2, 5.3, Sun Solaris x86 10, IBM iSeries / IBM AS/400 Systems + TCP/IP + OS/400 V3R1
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No