location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 1040998 printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040998
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1040998 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646086707 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 1040998 printer ribbon Black :
The long product name of Lexmark 1040998 printer ribbon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6400, 6412 High Contrast Ribbon
More>>>
Lexmark 1040998 printer ribbon Black:
The official description of Lexmark 1040998 printer ribbon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Average yield of 30 million DP characters, or 3600 AIAG-B3 labels (visible light), or 1800 AIAG-B3 labels (infrared light).

Short summary description Lexmark 1040998 printer ribbon Black:
This short summary of the Lexmark 1040998 printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 1040998, 6400, 6412, Black, 30000000 characters, Black, IBM, 2.5 cm

Long summary description Lexmark 1040998 printer ribbon Black:
This is an auto-generated long summary of Lexmark 1040998 printer ribbon Black based on the first three specs of the first five spec groups.

Lexmark 1040998. Compatibility: 6400, 6412, Printing colours: Black, Print yield: 30000000 characters. Ribbon width: 2.5 cm, Ribbon length: 91 m. Package width: 229 mm, Package depth: 216 mm, Package height: 127 mm. Archival storage life: 3 year(s)

Performance
Colour
No
Printing colours
Black
Print yield
30000000 characters
Product colour
Black
Brand compatibility
IBM
Compatibility *
6400, 6412
Weight & dimensions
Ribbon width
2.5 cm
Weight & dimensions
Ribbon length
91 m
Packaging data
Package width
229 mm
Package depth
216 mm
Package height
127 mm
Package weight
1.88 kg
Other features
Archival storage life
3 year(s)
Brand Image Product code Product Stock Price from
Lexmark 3070166 printer ribbon Black Lexmark 3070166 printer ribbon Black
(show image)
3070166 3070166 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 3070169 printer ribbon Black Lexmark 3070169 printer ribbon Black
(show image)
3070169 3070169 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 4230 Black Nylon Ribbon printer ribbon Lexmark 4230 Black Nylon Ribbon printer ribbon
(show image)
1040440 4230 Black Nylon Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 1040995 printer ribbon Black Lexmark 1040995 printer ribbon Black
(show image)
1040995 1040995 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 6408 Nylon-Farbband printer ribbon Black Lexmark 6408 Nylon-Farbband printer ribbon Black
(show image)
1040990 6408 Nylon-Farbband 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 11A3550 printer ribbon Lexmark 11A3550 printer ribbon
(show image)
11A3550 11A3550 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Typewriter Ribbon Lift Off Tapes (6/Box) printer ribbon Lexmark Typewriter Ribbon Lift Off Tapes (6/Box) printer ribbon
(show image)
1136433 Typewriter Ribbon Lift Off Tapes (6/Box) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Printer Ribbons (6/Pack) printer ribbon Lexmark Printer Ribbons (6/Pack) printer ribbon
(show image)
1040888 Printer Ribbons (6/Pack) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark General Pupose Nylon IBM 4245, 6/box printer ribbon Lexmark General Pupose Nylon IBM 4245, 6/box printer ribbon
(show image)
7034437 General Pupose Nylon Printer Ribbon IBM 4245, 6/box 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 3262/5262 General Purpose Nylon Black Ribbon printer ribbon Lexmark 3262/5262 General Purpose Nylon Black Ribbon printer ribbon
(show image)
7819690 3262/5262 General Purpose Nylon Black Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)