location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E450dn 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E450dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8049085
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E450dn 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 2400 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 400 MHz
Warranty: One Year Exchange, Next Business Day
Long product name Lexmark E450dn 2400 x 2400 DPI A4 :
The long product name of Lexmark E450dn 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400 x 2400 dpi, 33 ppm, 64 MB
More>>>
Lexmark E450dn 2400 x 2400 DPI A4:
The official description of Lexmark E450dn 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small size, giant savings

Duplex printing is an intelligent solution for any business, saving money as well as the environment. But the Lexmark E450dn goes even further, optimising valuable office space thanks to its remarkably compact design – yet with no compromise to performance! Additionally, you can save on printing costs with the optional high yield cartridges.

Life just got simpler,/b>

You've got no time for brainteasers. With the effortless operator panel, the guessing games are over! The intuitive 4-line display coaches you through operational tasks step by step. And you can even benefit from convenient 'show me' and 'tell me more' functions, which provide distinctive graphics and additional, detailed information.

Short summary description Lexmark E450dn 2400 x 2400 DPI A4:
This short summary of the Lexmark E450dn 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E450dn, Laser, 2400 x 2400 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark E450dn 2400 x 2400 DPI A4:
This is an auto-generated long summary of Lexmark E450dn 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E450dn. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Media weight (tray 1)
80 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Network
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Design
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 320-1, CSA, ICES Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.4 kg
Dimensions (WxDxH)
396 x 359 x 295.5 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Mac OS X Mac OS 9.x Citrix MetaFrame Linux Microsoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista Novell UNIX
Emulations
PCL 5e, PCL 6, PostScript 3, PDF 1.5
Package dimensions (WxDxH)
470 x 430 x 378 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:04
Uk has collected 4 expert reviews for Lexmark E450dn 2400 x 2400 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-10-03 22:45:03
A solid workgroup mono laser that delivers above-average quality and plenty of features for the price. Lexmark has traditionally had a very keen focus on colour laser printers, with the result that its mono offerings arent as extensive as the likes o...
83%
pcauthority.com.au
Updated:
2011-11-05 10:09:22
Lexmark has traditionally had a very keen focus on colour laser printers, with the result that its mono offerings aren’t as extensive as the likes of HP. The latest E450dn helps to red...
83%
connectreviews.com
Updated:
2011-10-03 22:45:03
Lexmark has always been one of the major manufacturers of consumer-oriented printers in both inkjet and laser versions. Today, I take a look at one of their newest laser printers geared towards the home office or small business, the E450dn.The E450dn i...
80%