location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ACK600 AC-ADAPTOR power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK600 AC-ADAPTOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1295695
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year Manufacturer's return to base
Long product name Canon ACK600 AC-ADAPTOR power adapter/inverter :
The long product name of Canon ACK600 AC-ADAPTOR power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CANON ACK600 AC Adapter Kit (for PowerShot S100, A10/20/30/40)
More>>>
Canon ACK600 AC-ADAPTOR power adapter/inverter:
The official description of Canon ACK600 AC-ADAPTOR power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Power Adapter CA-PS500S
AC Cord for CA-PS500S
Compatible with the PowerShot A60 and A70 models

Short summary description Canon ACK600 AC-ADAPTOR power adapter/inverter:
This short summary of the Canon ACK600 AC-ADAPTOR power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon ACK600 AC-ADAPTOR, 100-240 V, 50/60 Hz, 4.3 V, 180 g, 104.4 x 42.6 x 31 mm

Long summary description Canon ACK600 AC-ADAPTOR power adapter/inverter:
This is an auto-generated long summary of Canon ACK600 AC-ADAPTOR power adapter/inverter based on the first three specs of the first five spec groups.

Canon ACK600 AC-ADAPTOR. Input voltage: 100-240 V, Input frequency: 50/60 Hz, Output voltage: 4.3 V. Weight: 180 g. Dimensions (WxDxH): 104.4 x 42.6 x 31 mm

Features
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output voltage *
4.3 V
Weight & dimensions
Weight
180 g
Other features
Dimensions (WxDxH)
104.4 x 42.6 x 31 mm
Brand Image Product code Product Stock Price from
Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black
(show image)
3036A003 Battery Charger/220V Li-Ion f Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black
(show image)
8468A003 Compact Power Adapter f MV600ser MVX100i 0.00
(excl. VAT)
0 (incl. VAT)