location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP9500/00 headphones/headset Wired Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP9500/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP9500/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581691448
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 10:00:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHP9500/00 headphones/headset Wired Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 12 - 35000 Hz 32 Ω 101 dB
More>>>
Short summary description Philips SHP9500/00 headphones/headset Wired Head-band Black:
This short summary of the Philips SHP9500/00 headphones/headset Wired Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP9500/00, Wired, 12 - 35000 Hz, 320 g, Headphones, Black

Long summary description Philips SHP9500/00 headphones/headset Wired Head-band Black:
This is an auto-generated long summary of Philips SHP9500/00 headphones/headset Wired Head-band Black based on the first three specs of the first five spec groups.

Philips SHP9500/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 35000 Hz. Cable length: 3 m. Weight: 320 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Product colour *
Black
Cable length
3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
200 mW
Ear coupling *
Circumaural
Acoustic system
Open
Headphone frequency
12 - 35000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
101 dB
Magnet type
Neodymium
Driver unit
5 cm
Weight & dimensions
Width
170 mm
Depth
100 mm
Height
200 mm
Weight
320 g
Packaging data
Package width
195 mm
Package depth
120 mm
Package height
225 mm
Package weight
660 g
Packaging content
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:41:40
Uk has collected 2 expert reviews for Philips SHP9500/00 headphones/headset Wired Head-band Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10