ITT logo

ITT LED 32H-6475-W hospitality TV 81.3 cm (32") HD 400 cd/m² Smart TV White 12 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44058
Info modified on:
11 Oct 2024, 16:34:49
Short summary description ITT LED 32H-6475-W hospitality TV 81.3 cm (32") HD 400 cd/m² Smart TV White 12 W:

ITT LED 32H-6475-W, 81.3 cm (32"), HD, 1366 x 768 pixels, LED, 16:9, 400 cd/m²

Long summary description ITT LED 32H-6475-W hospitality TV 81.3 cm (32") HD 400 cd/m² Smart TV White 12 W:

ITT LED 32H-6475-W. Display diagonal: 81.3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: White, Panel mounting interface: 200 x 100 mm. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 41 W, Power consumption (standby): 0.5 W. Width (with stand): 743 mm, Depth (with stand): 205 mm, Height (with stand): 493 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.