location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz PC printable Spine Labels for standard lever arch files

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC printable Spine Labels for standard lever arch files
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16852035 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz PC printable Spine Labels for standard lever arch files
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle Blue
  • - Material: Paper
  • - Printable
  • - 80 g/m²
  • - 100 pc(s)
Long product name Leitz PC printable Spine Labels for standard lever arch files :
The long product name of Leitz PC printable Spine Labels for standard lever arch files. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61 x 192 mm, Blue
More>>>
Leitz PC printable Spine Labels for standard lever arch files:
The official description of Leitz PC printable Spine Labels for standard lever arch files as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC printable spine labels help organise shelves or archives. The user-friendly, web-based tool "Easyprint" designs and prints the labels to suit your personal requirements.

- PC printable spine labels for quick and easy organisation of paperwork
- Wide, short, self-adhesive labels for easy positioning on the spine
- A4 sheet of single labels with high adhesiveness for a perfect look after replacement
- Applicable for all Standard Lever Arch Files with product code 1070, 1072, 1073, 1080, 1092, 1190, 1198
- 1 pack of 25 A4 sheets (4 labels per sheet = 100 labels)

Short summary description Leitz PC printable Spine Labels for standard lever arch files:
This short summary of the Leitz PC printable Spine Labels for standard lever arch files data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz PC printable Spine Labels for standard lever arch files, Blue, Rectangle, Ring binder, Paper, 80 g/m², 61 mm

Long summary description Leitz PC printable Spine Labels for standard lever arch files:
This is an auto-generated long summary of Leitz PC printable Spine Labels for standard lever arch files based on the first three specs of the first five spec groups.

Leitz PC printable Spine Labels for standard lever arch files. Product colour: Blue, Shape: Rectangle, Recommended usage: Ring binder. Width: 61 mm, Height: 192 mm. Labels per pack: 100 pc(s), Labels per sheet: 4 pc(s), Media sheets per package: 25 sheets

Features
Shape
Rectangle
Product colour *
Blue
Recommended usage
Ring binder
Material
Paper
Media weight
80 g/m²
Printable
Yes
Easy to apply
Yes
Technical details
Doesn't contain
Solvent
Weight & dimensions
Width
61 mm
Height
192 mm
Packaging data
Labels per pack *
100 pc(s)
Labels per sheet
4 pc(s)
Media sheets per package
25 sheets
Brand Image Product code Product Stock Price from
Leitz PC printable Spine Labels for standard lever arch files Leitz PC printable Spine Labels for standard lever arch files
(show image)
16852015 PC printable Spine Labels for standard lever arch files 0.00
(excl. VAT)
0 (incl. VAT)
Leitz PC printable Spine Labels for standard lever arch files Leitz PC printable Spine Labels for standard lever arch files
(show image)
16852025 PC printable Spine Labels for standard lever arch files 0.00
(excl. VAT)
0 (incl. VAT)
Leitz PC printable Spine Labels for standard lever arch files Leitz PC printable Spine Labels for standard lever arch files
(show image)
16852055 PC printable Spine Labels for standard lever arch files 0.00
(excl. VAT)
0 (incl. VAT)
Leitz PC printable Spine Labels for standard lever arch files Leitz PC printable Spine Labels for standard lever arch files
(show image)
16852085 PC printable Spine Labels for standard lever arch files 0.00
(excl. VAT)
0 (incl. VAT)