location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Topstyle Desktop perforator hole punch 25 sheets Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Topstyle Desktop perforator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50050025 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2024 13:24:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Topstyle Desktop perforator hole punch 25 sheets Red :
The long product name of Leitz Topstyle Desktop perforator hole punch 25 sheets Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Locher 5005, rot/5005-00-25
More>>>
Short summary description Leitz Topstyle Desktop perforator hole punch 25 sheets Red:
This short summary of the Leitz Topstyle Desktop perforator hole punch 25 sheets Red data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Topstyle Desktop perforator, 25 sheets, Red, 8 cm, 300 g, 112.00 x 64.00 x 105.00 mm

Long summary description Leitz Topstyle Desktop perforator hole punch 25 sheets Red:
This is an auto-generated long summary of Leitz Topstyle Desktop perforator hole punch 25 sheets Red based on the first three specs of the first five spec groups.

Leitz Topstyle Desktop perforator. Punch capacity: 25 sheets, Product colour: Red, Punch distance: 8 cm. Weight: 300 g. Dimensions (WxDxH): 112.00 x 64.00 x 105.00 mm

Features
Punch capacity
25 sheets
Product colour
Red
Punch holes quantity
2
Punch distance
8 cm
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
112.00 x 64.00 x 105.00 mm
Brand Image Product code Product Stock Price from
Leitz NeXXt hole punch 25 sheets Blue Leitz NeXXt hole punch 25 sheets Blue
(show image)
50050035 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Leitz NeXXt hole punch 25 sheets Black Leitz NeXXt hole punch 25 sheets Black
(show image)
50050095 NeXXt 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)