location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan Ink Pads in Metal Casing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Pads in Metal Casing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331181
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4012700331182
Category:
Pads of ink, used with data stamps etc.
Ink Pads Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2019 12:11:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pelikan Ink Pads in Metal Casing :
The long product name of Pelikan Ink Pads in Metal Casing. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Pads in Metal Casing, 5 x 7 cm, Red
More>>>
Short summary description Pelikan Ink Pads in Metal Casing:
This short summary of the Pelikan Ink Pads in Metal Casing data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan Ink Pads in Metal Casing, Red, Silver, Metal, 70 mm, 50 mm

Long summary description Pelikan Ink Pads in Metal Casing:
This is an auto-generated long summary of Pelikan Ink Pads in Metal Casing based on the first three specs of the first five spec groups.

Pelikan Ink Pads in Metal Casing. Product colour: Red, Silver, Housing material: Metal. Width: 70 mm, Depth: 50 mm

Brand Image Product code Product Stock Price from
Pelikan

Pelikan Ink Pads in Metal Casing
(show image)
331025 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Ink Pads in Metal Casing
(show image)
331017 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Ink Pads in Metal Casing
(show image)
331033 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Ink Pads in Metal Casing
(show image)
331199 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Ink Pads in Metal Casing
(show image)
331066 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Ink Pads in Plastic Casing
(show image)
337709 Ink Pads in Plastic Casing 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)