location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5000 series LED TV 40PFL5206H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED TV 40PFL5206H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL5206H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581633158
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5000 series LED TV 40PFL5206H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² 2 ms PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 400 x 400 mm
  • - 55 W
Long product name Philips 5000 series LED TV 40PFL5206H/12 :
The long product name of Philips 5000 series LED TV 40PFL5206H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40", 1920x1080p, 400 cd/m2, 2 ms, 500000:1, 2 x 8W, HDMI, Component, Scart, USB, CI+, VGA, DVB-T/C, 55 W
More>>>
Philips 5000 series LED TV 40PFL5206H/12:
The official description of Philips 5000 series LED TV 40PFL5206H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and enjoy a great TV night with brilliant 100Hz PMR LED picture

Relax and enjoy a great TV night in brilliant LED quality on the Philips 5000 Series 40PFL5206 LED TV. Powered by the Pixel Plus HD engine for clear, vivid Full HD pictures, and complimented by authentic sound.

Your entertainment in brilliant detail
- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with incredible contrast
- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness

Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the atmosphere with 16W RMS and Incredible Surround

Complete digital connectivity made simple
- Seamless connectivity with 2 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- Enjoy photo and music playback via USB

Simple to set up, easy to use
- Easy to set up with setting assistance

Short summary description Philips 5000 series LED TV 40PFL5206H/12:
This short summary of the Philips 5000 series LED TV 40PFL5206H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5000 series LED TV 40PFL5206H/12, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 5000 series LED TV 40PFL5206H/12:
This is an auto-generated long summary of Philips 5000 series LED TV 40PFL5206H/12 based on the first three specs of the first five spec groups.

Philips 5000 series LED TV 40PFL5206H/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Response time
2 ms
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
102 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Control type
Sensor
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
946 mm
Width (without stand)
946 mm
Depth (without stand)
39.9 mm
Height (without stand)
578 mm
Weight (without stand)
12.3 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
80 kWh