location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L47WT65B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L47WT65B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232732685
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47")
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T, DVB-T2 PAL I
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
  • - 89 W
Long product name Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W :
The long product name of Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47", Full HD 1920 x 1080, 3600 Hz BLS, 1080 Pure Direct, 24p, 3D, 18 W RMS, EPG, Skype, DLNA, PAL-I, DVB-T/T2, HDMI, CI, USB, 16.5 kg
More>>>
Short summary description Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W:
This short summary of the Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L47WT65B, 119.4 cm (47"), Full HD, 1920 x 1080 pixels, 16:9, 178°, 178°

Long summary description Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W:
This is an auto-generated long summary of Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W based on the first three specs of the first five spec groups.

Panasonic TX-L47WT65B. Display diagonal: 119.4 cm (47"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Silver. Video formats supported: 3GP, AVCHD, AVI, FLV, MKV, MP4, TS, VOB, WMV, Audio formats supported: 3GPP, AAC, FLAC, MP3, WAV, WMA, Teletext: 1500 pages. RMS rated power: 18 W. Power consumption (typical): 89 W, Power consumption (standby): 0.2 W, Power consumption (max): 184 W

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:07:09
Uk has collected 1 expert review for Panasonic TX-L47WT65B hospitality TV 119.4 cm (47") Full HD Smart TV Silver 18 W and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
avforums.com
Updated:
2016-11-15 02:07:09
Panasonic's flagship Plasma TVs are nothing short of sensational and deliver mouth-watering images, whilst incorporating great designs and a host of smart features. There's certainly nothing in it regarding the processing and feature-set but the question...
70%