location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CN8600 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN8600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN8600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792004216 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CN8600 user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CN8600 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hardware
  • - Provides over-IP capability to DVI KVM switches that do not have built-in over-IP functionality*
  • - Local console provides USB keyboard and mouse support**
  • - A mini USB port in the rear panel serves as a Virtual Media USB port, as well as a Laptop USB Console (LUC) port
  • - Two 10/100/1000 Mbps NICs for redundant LAN or two IP operation
  • - Dual Power Supply for power backup
  • - Supports multiplatform server environments: Windows, Mac, Sun, Linux and VT100 based serial devices
  • - Virtual Media Support***
  • - High video resolution – up to 1920 x 1200 @ 60Hz RB for both local and remote consoles
  • - Enhanced fps (frames per second) throughput for crisp responsive video display
  • - Audio Support – microphone and speakers are supported on the local and remote console
  • - Port Share Mode allows multiple users to gain access to a server simultaneously
  • - Local/Remote Share Mode conveniently grants shared or exclusive console privilege
  • - Integration with ATEN CC2000 Management Software
  • - Integration with ATEN CCVSR Video Session Recording Software
Long product name ATEN CN8600 KVM switch Black :
The long product name of ATEN CN8600 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Local/Remote Share AccessSingle Port DVI KVM over IP Switch (1920 x 1200)
More>>>
ATEN CN8600 KVM switch Black:
The official description of ATEN CN8600 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CN8600 DVI KVM over IP is a cost efficient over-IP device, which allows remote access of digital video,audio and virtual media via remote control of a PC or workstation. The CN8600 enables Over IP capability by connecting compatible ATEN DVI KVM switch and / or LCD console, such as the CS1768 (8-Port USB DVI KVM Switch) or CL6700 (DVI LCD Console).

 ENQUIRE A TEST NOW!

For user-friendly operation, a mini USB port on the rear panel is designed as a Laptop USB Console (LUC) port or a Virtual Media port. No additional monitor, keyboard or mouse is required locally for routine maintenance – simply use the LUC port to connect a laptop, and access any computer connected to the switch for easy on-site management. The CN8600’s Virtual Media function allows a user to perform diagnostic testing, file transfers, or apply OS / applications updates and patches from a remote console.

To ensure seamless connectivity, the CN8600 is equipped with dual LAN/dual power functionality to keep operation in the server room smooth and efficient. The CN8600 also supports speaker and microphone for use locally and remotely.

A Windows Client and a Java Client are available for remote access. They allow IP connection and login from anywhere over the internet. In addition, ATEN also provides an iOS APP - PadClient, whose intuitive interface makes it easy to connect to the KVM over IP switch and control computers direct from your iPad. Please visit the PadClient webpage for more information.

ATEN capitalizes on providing affordable and durable Over-IP server management solutions and ensures that the equipment is worth the investment with their dependability and operational efficiency. ATEN guarantees that your CN8600 investment is protected and delivers continuous quality performance.

Short summary description ATEN CN8600 KVM switch Black:
This short summary of the ATEN CN8600 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CN8600, 1920 x 1080 pixels, Ethernet LAN, Black

Long summary description ATEN CN8600 KVM switch Black:
This is an auto-generated long summary of ATEN CN8600 KVM switch Black based on the first three specs of the first five spec groups.

ATEN CN8600. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Maximum resolution: 1920 x 1080 pixels. Product colour: Black. Width: 76.4 mm, Depth: 260 mm, Height: 42 mm

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
Audio connections
Yes
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
1920 x 1080 pixels
Design
Rack mounting *
No
Product colour *
Black
LED indicators
Yes
Display
Built-in display *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
76.4 mm
Depth
260 mm
Height
42 mm
Weight
880 g
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
ATEN 8-Port 17.3" DVI Full HD LCD KVM Switch (USB) ATEN 8-Port 17.3" DVI Full HD LCD KVM Switch (USB)
(show image)
CL6708MW 8-Port 17.3" DVI Full HD LCD KVM Switch (USB) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)