location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6010 Wireless Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6R55AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Mouse included
  • - Black
Warranty: 2 year limited
Long product name HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black :
The long product name of HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP C6010 Wireless Desktop
More>>>
HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:
The official description of HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The mouse & keyboard’s 2.4GHz wireless connections allow untethered control up to 10 meters (30 feet) away.
- Designated function keys bring simplified efficiency in accessing the magic if Windows 8.
- Quickly control multimedia with the sleep and mute buttons, volume control, and Office hotkey. Hot keys grant fast access to your most common tasks.
- Full-size keyboard provides the tools to get things done. Type in comfort with responsive keys that are quiet and feel great.
- Be productive instantly with the included wireless mouse.

Short summary description HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:
This short summary of the HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6010 Wireless Desktop, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of HP C6010 Wireless Desktop keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

HP C6010 Wireless Desktop. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
Features
Wireless range
10 m
Power
Power source type *
Battery
Auto power off
Yes
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
421.5 x 143.76 x 27.36 mm
Keyboard weight
460 g
Mouse dimensions (WxDxH)
109.85 x 58 x 33.13 mm
Mouse weight
111 g
Packaging data
Package width
460 mm
Package depth
174 mm
Package height
32 mm
Package weight
747 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Unifying receiver
Yes
Receiver dimensions (WxDxH)
45.5 x 18.4 x 8.4 mm
Receiver weight
6 g
User guide
Yes