location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8045DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8045DN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Internal memory: 32 MB
  • - 18.1 kg
Warranty: One year on-site warrranty (upon registration)
Long product name Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother DCP-8045DN All-in-one
More>>>
Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DCP-8045DN is a network ready workgroup all-in-one that offers fully featured laser printing, copying and scanning. Integrated technology and a range of flexible features such as duplex print, combine to offer new levels of efficiency - making this the ideal solution for any office.

Main Features
Up to 20ppm printing speed
Up to 9ppm duplex printing speed
Up to 2400 x 600 dpi (HQ1200) print resolution
Network ready
Up to 50 sheet multi-purpose tray
Up to 250 sheet paper capacity (standard)
Up to 250 sheet paper capacity (optional)
Up to 20cpm copying speed (monochrome)
PC free copying
Up to 1200 x 600 dpi copy resolution
25-400% reduction/enlargement in 1% increments
Scan directly to e-mail, image, OCR or file
Up to 600 x 2400 dpi print resolution (optical)
Up to 9600 dpi scan resolution (interpolated)

Short summary description Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8045DN, Laser, Mono printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-8045DN multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-8045DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
48 bit
Scanner features
Scan to e-mail/OCR/Image/File
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Network
Embedded web server
No
Performance
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
1090 W
Power consumption (PowerSave)
14 W
Power consumption (standby)
85 W
Weight & dimensions
Weight
18.1 kg
Packaging data
Package weight
23.3 kg
Other features
I/O ports
PC Connection Port IEEE1284 Parallel Cable Port Power Port Networking Port
Dimensions (WxDxH)
532 x 444 x 469 mm
Compatible ink types, supplies
TN-3030 - Toner (up to 3,500 pages @ 5% coverage). TN-3060 - Toner (up to 6,700 A4 pages @ 5% coverage). DR-3000 - Drum (up to 20,000 pages @ 1 page per job)
Duplex print options
Yes
Standard media sizes
A4/LTR/LGL/B5/A5/B6/A6/EXE
Compatible operating systems
Windows 98/Me/2000/NT4.0/XP Macintosh OS 8.6/9.x/10.1/10.2.1 or greater
Colour all-in-one functions
Print, Scan
Package dimensions (WxDxH)
567 x 628 x 575 mm