location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26 GLX 3102 C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26GLX3102C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013833627081
Category: Hospitality TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26")
  • - HD 1366 x 768 pixels 16:9
  • - 8 ms
  • - DVB-C, DVB-T
  • - VESA mounting 100 x 100 mm
  • - 60 W
More>>>
Short summary description Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W:
This short summary of the Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig 26 GLX 3102 C, 66 cm (26"), HD, 1366 x 768 pixels, 16:9, 1366 x 768, 8 ms

Long summary description Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W:
This is an auto-generated long summary of Grundig 26 GLX 3102 C 66 cm (26") HD Black 10 W based on the first three specs of the first five spec groups.

Grundig 26 GLX 3102 C. Display diagonal: 66 cm (26"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 100 x 100 mm. On Screen Display (OSD) languages: Polish, Teletext: 1000 pages. RMS rated power: 10 W. Power consumption (typical): 60 W, Power consumption (standby): 0.5 W, Power consumption (max): 105 W

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display resolution *
1366 x 768 pixels
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Response time
8 ms
Motion interpolation technology
PPR (Picture Perfection Rate) 50 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
66 cm
Smart modes
Energy saving, Game, Movie, Natural, Personal, Sports
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
Performance
Internet TV
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Polish
Electronic Programme Guide (EPG)
Yes
Sleep timer
Yes
Teletext function
Yes
Teletext
1000 pages
Noise reduction
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio coaxial out
1
PC in (D-Sub)
Yes
Ports & interfaces
PC Audio in
No
Common interface (CI)
Yes
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
10 W
Equalizer
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Power
Power consumption (typical) *
60 W
Power consumption (standby)
0.5 W
Power consumption (max)
105 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
665 mm
Depth (with stand)
178 mm
Height (with stand)
490 mm
Width (without stand)
665 mm
Depth (without stand)
100 mm
Height (without stand)
458 mm
Weight (without stand)
8.4 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Card reader integrated
No
Built-in speaker(s)
Yes
Equalizer bands quantity
3
Annual energy consumption
88 kWh
Energy efficiency class (old)
C
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T