location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Write
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT10PE-A-106
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDA0EE-006022GR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Silver
  • - 25.6 cm (10.1") 2560 x 1600 pixels IPS
  • - NVIDIA Tegra Tegra 4 1.6 GHz
  • - 32 GB eMMC Card reader integrated
  • - Single camera 8 MP Front camera 1.2 MP
  • - 3G Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 11 h
  • - Android
More>>>
Short summary description Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This short summary of the Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Excite Write AT10PE-A-106, 25.6 cm (10.1"), 2560 x 1600 pixels, 32 GB, 2 GB, Android, Silver

Long summary description Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver:
This is an auto-generated long summary of Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver based on the first three specs of the first five spec groups.

Toshiba Excite Write AT10PE-A-106. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 4. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 630 g. Operating system installed: Android. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-12-29 11:15:27
Uk has collected 67 expert reviews for Toshiba Excite Write AT10PE-A-106 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 5 (802.11ac) Android Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
hardwarezone.com.sg
Updated:
2013-12-29 11:15:27
In a nutshell, the above three phrases will be the exact words we would use to describe the Toshiba Excite Write. So does the trinity of features come together on this 10.1-inch tablet to propel user experience to the next level? Well, it depends and we'l...
Good TruPen works well, Sharp display, Good handling, Massive storage potential, Wireless 802.11ac support...
Bad Sluggish performance, Uninspiring design, Lack of a stylus slot, No USB charging support...
75%
itproportal.com
Updated:
2013-12-29 11:15:27
The Toshiba Excite Write is an absolute beast. Its quad-core Tegra 4 processor is the fastest we've seen, its 2,560 x 1,600-pixel display is tack sharp, and it even packs in a stylus with an active digitizer for good measure. The bad news? This beast cost...
Good Blazing, fast Tegra 4 processor, Impressively sharp display, Android 4.2...
Bad Expensive, Relatively thick and heavy, Oversized power adapter...
Bottom line There's likely a small cadre of consumers out there who would be willing to shell out £450 for an Android tablet. They're not wrong, but they might be overly optimistic. You just don't get the same value, in terms of optimised apps and overall experience...
70%
techradar.com
Updated:
2013-12-29 11:15:27
Toshiba is the latest to announce a tablet that comes with a stylus, furthering the notion that when it comes to slates in 2013 (and the occasional smartphone), 10 sweaty human digits just aren't cutting it for many users. The 10.1-inch Excite Write lies...
0%
trustedreviews.com
Updated:
2014-03-12 01:33:24
What is the Toshiba Excite Write? The Toshiba Excite Write is a 10.1-inch Android based tablet at the higher end range of the spectrum. Packing a 2.8GHz quad-core CPU, 32GB storage and a 2,560 x 1,600 display, it certainly has the specs to impress, and li...
Good Fast performer, Stylus works well, Useful optional keyboard dock...
Bad Expensive, Underwhelming screen, No dock for stylus...
Bottom line The Toshiba Excite Write is a solid Android tablet, but it's too pricey and unrefined to recommend over its rivals...
70%
techradar.com/au/
Updated:
2014-04-13 02:51:20
Toshiba is the latest to announce a tablet that comes with a stylus, furthering the notion that when it comes to slates in 2013 (and the occasional smartphone), 10 sweaty human digits just aren't cutting it for many users.The 10.1-inch Excite Write lies a...
0%
moviesgamesandtech.com
Updated:
2016-10-21 04:01:41
We get a closer look at Toshiba's new Excite Write Android tablet.Demonstrating its explicit dedication to bring the tablet experience to the next level of excitement, Toshiba UK announced its new line-up of 25.7 cm (10.1”) Excite tablets in three distinc...
0%
Laptopmag.com
Updated:
2013-12-29 11:15:27
With a Tegra 4 processor, included stylus and higher resolution than you'll find on most tablets, the Toshiba Excite Write hopes to steer shoppers away from the Galaxy Note 10.1. This premium $599 device combines high-end performance with pen-optimized fe...
Good Fast performance, Sharp display, High-quality speakers, Responsive stylus...
Bad Weak battery life, Poor camera, No stylus holster...
Bottom line The Toshiba Excite Write delivers fast performance, a stylus-optimized interface and a high-quality display for $599, but its battery life falls short...
50%
Digitaltrends.com
Updated:
2013-12-29 11:15:27
Toshiba has been in the Android tablet game as long as anyone. This year, it's $600 Excite Write has all the fancy specs – a super high resolution 10-inch display, Nvidia Tegra 4 processor, Harmon Kardon speakers – and adds still more on top of that: a di...
Good Bright, beautiful, HD screen, Great pen experience, Pre-loaded apps are well-curated, Smooth, fast performance, Long battery life...
Bad No port or attachment for pen, Tablet gets very hot when used heavily, Requires AC adapter to charge, Toshiba could have modified Android more for pens...
Bottom line The Toshiba Excite Write is close to being a great tablet. Pen nerds looking for a digital solution that feels right will find this device tempting. Toshiba got pen control perfect. The display gets high marks, too. And though the camera isn't the best...
60%
pcmag.com
Updated:
2013-12-29 11:15:27
The Toshiba Excite Write is an absolute beast. Its quad-core Tegra 4 processor is the fastest we've seen, its 2,560-by-1,600-pixel display is tack sharp, and it even packs in a stylus with an active digitizer for good measure. The bad news? This beast cos...
Good Blazing-fast, quad-core Tegra 4 processor. Impressively sharp display. Android 4.2.
Bad Expensive. Relatively thick and heavy. Oversized power adapter. Lacks compelling pen integration...
Bottom line Even with its top-notch Tegra 4 processor and super-sharp display, the Toshiba Excite Write tablet can't quite overcome its exorbitant price...
70%
mobileburn.com
Updated:
2013-12-29 11:15:27
Sponsored links, if any, appear in green. Toshiba Excite Write Toshiba's many attempts at entering the Android tablet market have so far been clunky and flawed products. After ditching the Thrive line of products and progressively getting much better w...
0%
engadget.com
Updated:
2014-01-19 04:50:37
It's a tricky thing to name your devices after a verb. And when we say "tricky," we mean ill-advised. That Toshiba could willfully overlook Excite as a magnet for terrible (and terribly negative) puns speaks to its distance from the tablet category (remem...
Good Unskinned Android, Wacom digitizer responds well to pen input, One of few 2,560 x 1,600 tablets...
Bad Display shows muted colors, Awkward speaker placement, Uneven performance...
Bottom line Toshiba's Excite Write reads well on paper, but its execution leaves a lot to be desired. Consumers are better off spending that $600 elsewhere...
58%
recombu.com
Updated:
2014-03-26 02:24:29
The new Toshiba Excite Write builds on the already stellar hardware setup used by one of the company's other freshly announced tabs; the Excite Pro, but to take things up a notch it features a Wacom digitzer with stylus support just for good measure.With...
0%