location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R9-NBC-XL2K-GP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-XL2K-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512044339 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 09:14:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 39.6 cm (15.6")
  • - Number of built-in cooling fans: 1
  • - 46.8 cfm 21 dB
  • - Power source type: USB
  • - Black
Long product name Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black :
The long product name of Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NOTEPAL X-LITE II, 15 – 21 dBA, USB 5V DC, mini USB x1 + USB2.0 x2
More>>>
Short summary description Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black:
This short summary of the Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master R9-NBC-XL2K-GP, 39.6 cm (15.6"), 1 pc(s), 14 cm, 1400 RPM, 46.8 cfm, 21 dB

Long summary description Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black:
This is an auto-generated long summary of Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black based on the first three specs of the first five spec groups.

Cooler Master R9-NBC-XL2K-GP. Maximum screen size: 39.6 cm (15.6"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 14 cm. Product colour: Black, Material: Metal, Plastic. Power source type: USB. Weight: 795 g. Dimensions (WxDxH): 330 x 28.2 x 251.2 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:12:34
Uk has collected 1 expert review for Cooler Master R9-NBC-XL2K-GP laptop cooling pad 39.6 cm (15.6") Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master NotePal L2 laptop cooling pad 43.2 cm (17") 1400 RPM Black
(show image)
MNW-SWTS-14FN-R1 L2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)