Eaton logo

Eaton 9130i2000R-XL2U uninterruptible power supply (UPS) 2 kVA 1800 W 9 AC outlet(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110677
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton 9130i2000R-XL2U uninterruptible power supply (UPS) 2 kVA 1800 W 9 AC outlet(s):

9130 RM, 2000VA/1800W

Short summary description Eaton 9130i2000R-XL2U uninterruptible power supply (UPS) 2 kVA 1800 W 9 AC outlet(s):

Eaton 9130i2000R-XL2U, 2 kVA, 1800 W, 180 V, 276 V, 45/65 Hz, 220 V

Long summary description Eaton 9130i2000R-XL2U uninterruptible power supply (UPS) 2 kVA 1800 W 9 AC outlet(s):

Eaton 9130i2000R-XL2U. Output power capacity: 2 kVA, Output power: 1800 W, Input operation voltage (min): 180 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C14 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 6 min, Typical backup time at half load: 24 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 438 mm, Depth: 600 mm, Height: 86.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.