location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec AF-0925PWM computer cooling system Computer case Fan Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF-0925PWM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF-0925PWM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710713237759
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 08:44:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec AF-0925PWM computer cooling system Computer case Fan Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan
  • - 33 dB
  • - Black
Long product name Chieftec AF-0925PWM computer cooling system Computer case Fan Black :
The long product name of Chieftec AF-0925PWM computer cooling system Computer case Fan Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AF-0925PWM
More>>>
Short summary description Chieftec AF-0925PWM computer cooling system Computer case Fan Black:
This short summary of the Chieftec AF-0925PWM computer cooling system Computer case Fan Black data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec AF-0925PWM, Fan, 33 dB, Black

Long summary description Chieftec AF-0925PWM computer cooling system Computer case Fan Black:
This is an auto-generated long summary of Chieftec AF-0925PWM computer cooling system Computer case Fan Black based on the first three specs of the first five spec groups.

Chieftec AF-0925PWM. Type: Fan, Noise level (high speed): 33 dB. Product colour: Black

Performance
Suitable location *
Computer case
Type *
Fan
Noise level (high speed)
33 dB
Design
Product colour *
Black
Other features
Dimensions (WxDxH)
92 x 92 x 25 mm
Connector(s)
1x 4-pin PWM
Airflow
47CFM
Rotational speed
2600 RPM
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 14:07:04
Uk has collected 1 expert review for Chieftec AF-0925PWM computer cooling system Computer case Fan Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 14:07:04
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)