Kensington logo

Kensington SlimBlade™ Wireless Laser Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200684
Info modified on:
14 Mar 2024, 19:18:27
Warranty:
1 year
Long product name Kensington SlimBlade™ Wireless Laser Mouse:

Ultra-portable design

Kensington SlimBlade™ Wireless Laser Mouse:

This precision laser mouse travels well and is ready when you are. The Kensington SlimBlade™ Wireless Laser Mouse offers a laser sensor for precise control on more surfaces. A storable nano receiver offers wireless freedom and is always ready to work. Plus the thin profile, ultra portable design makes mobility easy.

- Laser sensor gives you precise control on more surfaces
- PC and Mac® compatible
- Nano Wireless USB reciever stores inside mouse battery compartment when travelling
- Secure 2.4Ghz wireless technology reduces risk of interference and is ideal for office environments
- 4 way tilt scroll wheel is ideal for speeding through documents and managing data
- Thin profile, ultra portable design makes mobility easy
- Rubber side panels maintain comfort and grip
- On/Off switch helps prevent accidental battery drain
- Requires 2 x AAA batteries (included)
- Professional high gloss black finish

Short summary description Kensington SlimBlade™ Wireless Laser Mouse:

Kensington SlimBlade™ Wireless Laser Mouse, Ambidextrous, Laser, RF Wireless, Black

Long summary description Kensington SlimBlade™ Wireless Laser Mouse:

Kensington SlimBlade™ Wireless Laser Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.