location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESC500 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90SV00WA-M02CE0 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2022 01:08:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower Intel® C226 LGA 1150 (Socket H3)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 32 GB
  • - Number of storage drives supported: 4
  • - USB 2.0 ports quantity: 9 Ethernet LAN (RJ-45) ports: 1
  • - Black
Long product name ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black :
The long product name of ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x Socket LGA1150, Intel C226 Chipset, 4xDIMM (up to 32GB), 3 x Internal 3.5" HDD Bays/1 x Internal 2.5" HDD/SSD Bays, 2 x Intel® I210AT
More>>>
ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black:
The official description of ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up-to-date 22nm Processors, Latest Intel® Platform Ready
The ESC500 G3 supports the new socket LGA1150 Intel® Xeon® E3-1200 v3 server processors and 4th generation Intel® Core™ i3 processors. With 4 DIMM slots and Intel® C226 chipset onboard, it supports up to 32GB of dual-channel DDR3 1600/1333 for high computing capability and the C226 comes with six SATA 6Gb/s ports for faster data retrieval. Also, the support of Windows® 7 Professional and Windows® 8, ESC500 G3 provides users much more friendly environment.

Wide-range NVIDIA® Quadro™ Series Support
Full compatibility with entry-level, mainstream, and performance-grade professional NVIDIA® Quadro™ graphics cards provides flexible support for users who demand varying degrees of graphical compute power.

Quiet Working Environment
With intelligent fan control technology, fan speed and power consumption are adjusted automatically by detecting system loading, which minimizes noise to under 26dB(A) which is lower than the noise output of an average projector at 42dB(A) for offering a quieter working environment, as well as lower power bills.

Design to support legacy PCI device applications
Besides the latest PCI-E technology, ESC500 G3 keeps the legacy PCI slots on board which can fulfill various customers’ requirements. Customers can move their existing legacy PCI add-on cards to ESC500 G3, and still benefit from up-to-date Intel® 22nm Processor and DDR3 memory technology to their solutions.

Advanced & Complete I/O solutions
ESC500 G3 supports up to 4 USB 3.0 ports. Built to connect easily with next generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0. Additionally, ESC500 G3 equips 6 native SATA 6Gb/s ports with enhanced scalability, faster data retrieval, and double the bandwidth of SATA 3Gb/s.

Built-in Dual Intel Server-Class Gigabit LAN
For more reliable networking, the ESC500 G3 features the latest server class dual Intel® I210AT Gigabit LAN. This leads to reliable and fast network connections, achieving outstanding performance as well as better support for diverse operating systems.

Energy-Saving and Power Efficient
With 80 PLUS Bronze or Silver power supplies, the ESC500 G3 saves more on TCO for users with lower power loss and higher power efficiency.

Multiple displays – Three Times the work efficiency
Without extra VGA card needed, the ESC500 G3 gives users the ability to multitask on up to the independent displays through DisplayPort, HDMI and DVI-I connectors.

ASUS Dr. Power
ESC500 G3 supports ASUS exclusive Dr. Power feature, which can detect, diagnose, and monitor power supply health. The LED messages clearly indicate any relevant power issues in the event your system fails to boot. Additionally, power supply health auto-detection helps prevent sudden system shutdown and provides warnings should power delivery be insufficient.

USB BIOS Flashback – Simple plug and press hardware-based BIOS updates
Hardware-level USB BIOS Flashback allows users to update to new UEFI BIOS versions even without a CPU or DRAM installed on the motherboard. Just plug in a USB flash drive containing the BIOS file, and press the BIOS Flashback button for 3 seconds with the power supply connected.

Network iControl – Real-time network bandwidth management
With a single-click, important applications get their data and network bandwidth prioritized over other programs. You can prioritize favorite applications easily by configuring profiles through the intuitive user interface. Within profiles, programs can be re-scheduled to run in a specific time to avoid network congestion and long waits on downloads. This is the most intuitive network bandwidth control ever.

Fan Xpert2 – Optimizes the Speed of All Fans for the Ultimate Cool and Quiet
Hardware-level ASUS Fan Xpert 2 provides the most customizable settings for an even cooler and quieter computing environment. Upgraded with Fan Auto Tuning mode, it enables tailored fan speed settings for each CPU and chassis fan with exclusive automatic fan speed detection, which scans through each fan to run at specific settings based on different criteria, acheiving the best balance of cooling performance and low noise. Fan Xpert 2 also includes an RPM Fixed Mode for users who wish to reduce noise levels to near 0dB with highly specific fan speed control. It reacts to system loads for greater control.

Short summary description ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black:
This short summary of the ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ESC500 G3, Intel® C226, LGA 1150 (Socket H3), Intel, Intel® Core™ i3, E3-1200, DDR3-SDRAM

Long summary description ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black:
This is an auto-generated long summary of ASUS ESC500 G3 Intel® C226 LGA 1150 (Socket H3) Tower Black based on the first three specs of the first five spec groups.

ASUS ESC500 G3. Motherboard chipset: Intel® C226, Processor socket: LGA 1150 (Socket H3), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 2GB, 4GB, 8GB, Maximum internal memory: 32 GB. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel I210. Chassis type: Tower, Product colour: Black

Processor
Motherboard chipset *
Intel® C226
Processor socket *
LGA 1150 (Socket H3)
Processor family
Intel
Number of processors supported *
1
Compatible processor series
Intel® Core™ i3
Intel Xeon series
E3-1200
Memory
Number of DIMM slots *
4
Supported memory types *
DDR3-SDRAM
Supported DIMM module capacities
2GB, 4GB, 8GB
Maximum internal memory
32 GB
Maximum UDIMM memory
32 GB
Supported UDIMM clock speeds
1333, 1600 MHz
Storage
Number of storage drives supported *
4
Storage drive sizes supported
2.5, 3.5"
Supported storage drive interfaces
Serial ATA II, Serial ATA III
RAID levels
0, 1, 5, 10
Network
LAN controller
Intel I210
Ports & interfaces
USB 2.0 ports quantity *
9
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
4
PCI slots
2
Logistics data
Harmonized System (HS) code
84714100
Design
Chassis type *
Tower
Product colour
Black
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
423 mm
Depth
190 mm
Height
435 mm
Weight
10.8 kg