Fujitsu logo

Fujitsu ESPRIMO P410 E85+ Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67541
Info modified on:
10 Aug 2024, 09:54:36
Warranty:
1 Year Bring-In Service
Long product name Fujitsu ESPRIMO P410 E85+ Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

ESPRIMO P410 E85+, Intel Pentium G2120 (2C/2T, 3.1GHz, 3MB, 5GT/s, Intel HD Graphics), 4GB DDR3 non-ECC 1600MHz PC3-12800 DIMM RAM, 500GB SATAIII 7200rpm 3.5" HDD, DVDSuperMulti, Microtower, Windows 8 Pro & Windows 7 Professional 64-bit

Fujitsu ESPRIMO P410 E85+ Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

The Fujitsu ESPRIMO P410 microtower PC delivers high-quality computing for your office applications and projects. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs. With its new design it fits perfect into the modern office. ENERGY STAR® compatibility ensures a low energy bill.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as ENERGY STAR® and EPEAT.

Energy Effficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P410 features proven technology regarding Intel® chipset and processor and an 85% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P410 E85+ Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410 E85+, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P410 E85+ Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Fujitsu ESPRIMO P410 E85+. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.