location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-490CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-490CW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 40 MB
Long product name Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm :
The long product name of Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-490CW Color Inkjet All-in-One Wireless Networking
More>>>
Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
The official description of Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact and stylish color inkjet all-in-one comes with up to 15-sheet auto document feeder for convenient unattended fax, copy or scan. It also offers the flexibility to share with multiple users using wireless (802.11b/g) or wired (Ethernet) network connection. The user-friendly Widescreen 3.3" color LCD display provides help menus and photo enhancement.

Main Features
-Widescreen 3.3" Color LCD Display.Edit and enhance images, preview faxes and easy to read help menus.
-Built-in Wireless & Wired Interfaces. Allows you to share the all-in-one to print, scan, PC Fax and access to your digital camera media cards or USB flash memory.
-Fast Color Printing on Demand. With speeds up to 33ppm black and 27ppm color. ‡
-Unatttended Fax, Copy or Scan. Up to 15-sheet auto document feeder.
-High Quality Printing.With droplet sizes as small as 1.5 picoliters and high resolutions up to 6000 x 1200dpi.
-Direct Photo Printing. Print photos directly from your digital camera's media cards, PictBridge-enabled camera, or USB flash memory.
-Send and Recieve Faxes. Hi-Speed Super G3 33.6K bps fax modem allows black and white or color faxing with or without a PC.
-4-Cartridge System. Only change the cartridge that need to be replaced.
-Energy Star Certified.

Short summary description Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
This short summary of the Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-490CW, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Direct printing

Long summary description Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm:
This is an auto-generated long summary of Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm based on the first three specs of the first five spec groups.

Brother MFC-490CW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
480 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
256 locations
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
Non-ISO print media sizes
Executive
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
ARP, RARP, BOOTP, APIPA (Auto IP), NetBIOS/WINS, LPR/LPD, Custom Raw Port/Port9100, DNS, mDNS, FTP, TELNET, SNMPv1, TFTP, LLTD, Web
Performance
Card reader integrated
Yes
Internal memory *
40 MB
Compatible memory cards
CF, MS Pro, SD, SDHC, xD
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Power
Power consumption (average operating)
29 W
Power consumption (standby)
6 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
390 x 375 x 180 mm
Network ready
Yes
Power requirements
AC 100-120V, 50/60Hz
Modem type
G3
Wireless technology
802.11b/g
Compatible operating systems
Windows Vista, Windows XP, Windows 2000, Mac, Linux
PictBridge
Yes
Emulations
GDI
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:51:58
Uk has collected 8 expert reviews for Brother MFC-490CW multifunction printer Inkjet A4 1200 x 6000 DPI 33 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:51:54
It can be quite hard to tell the difference between Brothers all-in-one devices. So many of them have similar designs, with curved tops that get steeper towards the front, where the control panel is located. The grey-and-black MFC-490CW looks a little...
80%
trustedreviews.com
Updated:
2011-09-25 20:51:58
Brother has a wide range of all-in-one printers aimed at the home and home office markets - so much so it must be quite difficult to differentiate between them. Take the MFC-490CW, for example. It has an Automatic Document Feeder (ADF) on its flatbed scan...
80%
goodgearguide.com.au
Updated:
2011-11-04 06:24:35
There are better options on the market than Brothers MFC-490CW multifunction printer, despite it offering accurate colour printing and good network connectivity. The Brother MFC-490CWs strongest suit is its comprehensive connectivity, with Ethernet and USB ports tucked neatly away under the scanner cover. Wireless connectivity is also available and can be initiated directly from the device. However you cannot use both network interfaces simultaneously. The Brother MFC-490CW doesn’t offer auto...
Good Ethernet and Wi-Fi connectivity, good colour accuracy...
Bad No automatic duplex, poor print speeds, photo paper tray isn’t motorised...
Bottom line The Brother MFC-490CW offers good colour accuracy, but it delivers poor print speeds and has issues with text clarity...
55%
theregister.co.uk
Updated:
2016-03-27 09:33:15
The controls are well laid out, and the front lip of the machine contains two memory card slots and a PictBridge port. The four ink cartridges plug in at the front, to the right of the paper tray, which includes a 20-sheet photo tray in its top, though yo...
Bottom line Small, neat and cheap to buy - but also slow and very expensive to run. ® Next: Canon Pixma MX350 All-in-One Inkjet Printer Group Test Brother MFC-490CW Canon Pixma MX350 Epson Stylus SX610FW HP Officejet 6500 Kodak ESP 7 Lexmarj Intui...
0%