location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1835C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1835C show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet Colour faxing
  • - 14.4 Kbit/s
  • - 4 sec/page
More>>>
Short summary description Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White:
This short summary of the Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-1835C, Inkjet, 14.4 Kbit/s, 4 sec/page, JPEG, MH, MMR, MR, 17 cpm, 99 copies

Long summary description Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White:
This is an auto-generated long summary of Brother FAX-1835C fax machine Inkjet 14.4 Kbit/s Black, White based on the first three specs of the first five spec groups.

Brother FAX-1835C. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 4 sec/page. Copy speed (black, normal quality, A4): 17 cpm, Maximum number of copies: 99 copies, Copier resize: 25 - 400%. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 50 sheets, Standard output capacity: 50 sheets. Fax memory: 8 MB, Fax memory: 250 pages. Dimensions (WxDxH): 388 x 364 x 207 mm, Weight: 5 kg

Fax
Print technology *
Inkjet
Colour faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax transmission speed
4 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Fax forwarding
Yes
Fax broadcasting
Yes
Fax speed dialing (max numbers)
40
Auto-redialing
Yes
Group dial
6
One-touch dials
10
Copying
Copy speed (black, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (colour, A4)
11 cpm
Greyscale levels
256
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
50 sheets
Input & output capacity
Standard output capacity
50 sheets
Memory
Fax memory
8 MB
Fax memory
250 pages
Technical details
Product colour
Black, White
Weight & dimensions
Dimensions (WxDxH)
388 x 364 x 207 mm
Weight
5 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Scanning
Optical scanning resolution
600 x 1200 DPI
Scan speed
4 sec/page
Scan technology
CIS
Printing
Print speed (black, normal quality, A4/US Letter)
20 ppm
Other features
Interface
USB
Compatible operating systems
Windows 98(SE)/ Me/ 2000/ XP, Mac OS 8.6 - 9x, Mac OS X 10.2.4
Letter
Yes
Legal
Yes