location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS63C7790YS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS63C7790YSXZG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993733637
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 cm (63") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 600 x 400 mm
  • - 245 W
More>>>
Short summary description Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver:
This short summary of the Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS63C7790YS, 160 cm (63"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic, Silver

Long summary description Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver:
This is an auto-generated long summary of Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver based on the first three specs of the first five spec groups.

Samsung PS63C7790YS. Display diagonal: 160 cm (63"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic, Silver

Display
Display diagonal *
160 cm (63")
HD type *
Full HD
High frequency rate
600 Hz
Display technology *
Plasma
Native aspect ratio *
16:9
Dynamic contrast ratio marketing name
Mega Contrast
Colour depth
18 bit
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
159 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
30 W
Built-in subwoofer
No
Audio decoders
Dolby Digital Plus, Dolby Pulse
Audio system
SRS Theater Sound
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Metallic, Silver
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext standards
mega TTX
Picture processing technology
Samsung Wide Color Enhancer Plus
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
25
Picture-in-Picture
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
245 W
Power consumption (standby) *
0.2 W
Power consumption (max)
500 W
Power consumption (sleep)
190 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1492.5 mm
Depth (with stand)
338 mm
Height (with stand)
968.5 mm
Weight (with stand)
40 kg
Width (without stand)
1492.5 mm
Depth (without stand)
35.9 mm
Height (without stand)
908.5 mm
Weight (without stand)
33.3 kg
Packaging data
Package width
1640 mm
Package depth
440 mm
Package height
1098 mm
Package weight
48 kg
Packaging content
Remote control included
Yes
Remote control type
TM1080
Other features
3D
Yes
Built-in speaker(s)
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
Connection to PC
Yes
Placement supported
Vertical
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:10:14
Uk has collected 1 expert review for Samsung PS63C7790YS 160 cm (63") Full HD Smart TV Wi-Fi Metallic, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%