location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57-312235
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Silver
  • - Intel® Core™ i3 i3-2365M 1.4 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD Card reader integrated
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - FreeDOS
Long product name Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver :
The long product name of Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2365M(1.4GHz), 2GB RAM, 320GB HDD, Free DOS
More>>>
Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver:
The official description of Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Design
At roughly the size of a paperback book, this PC needs little space, so you can avoid cluttering your living room.

VESA Mount
Attach the Q190 to the back of your favorite television or monitor, and create an instant all-in-one.

Optical Drive
Add-on DVD reader/writer (available on select models) to enjoy movies or load content.

HDMI Connectivity
Get up to 7.1-channel surround sound support.

Full HD Graphics Support
Enjoy beautiful, lifelike visuals from your Q190.

S/PDIF Connectivity
Enjoy lossless digital audio output, supporting 5.1-channel surround sound.

Fast Data Transfer
Move data quickly between the Q190 and other devices with USB 3.0 SuperSpeed – it's up to 10 times faster than previous USB technologies.

Optional Wireless Multimedia Remote
Enjoy your computer from the comfort of your couch with the compact wireless multimedia remote's built-in mini-keyboard and mouse.

Short summary description Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver:
This short summary of the Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre Q190, 1.4 GHz, Intel® Core™ i3, i3-2365M, 2 GB, 320 GB, FreeDOS

Long summary description Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver:
This is an auto-generated long summary of Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver based on the first three specs of the first five spec groups.

Lenovo IdeaCentre Q190. Processor frequency: 1.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2365M. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 3000. Wi-Fi. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product colour: Black, Silver

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2365M
Processor cores
2
Processor threads
4
Processor frequency *
1.4 GHz
Processor socket
BGA 1023
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
J1
CPU multiplier (bus/core ratio)
14
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Product colour *
Black, Silver
Performance
Product type *
PC
Software
Operating system installed *
FreeDOS
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0U3
CPU configuration (max)
1
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
70272
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Weight & dimensions
Width *
155 mm
Depth *
192 mm
Height *
22 mm
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 02:57:25
Uk has collected 26 expert reviews for Lenovo IdeaCentre Q190 Intel® Core™ i3 i3-2365M 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Desktop PC Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-16 02:57:24
The world of the humble PC has changed. Where once the term 'desktop PC' conjured up images of a certain size and shape, these days the term doesn't necessarily relate to any particular form factor or use, as the Lenovo IdeaCentre Q190 and its ilk emphas...
Good Versatile design, Excellent connection options, Plenty of RAM, Capacious hard drive, VESA mountable...
Bad Uninspiring CPU performance, Poor graphics prowess, Initially sluggish, Not upgradeable...
Bottom line Anyone looking for the fastest PC ever built is going to be sorely disappointed with the performance on offer from the Lenovo IdeaPad Q190, but other than that, there's a lot to like here. It's versatile, well-priced and offers up a good selection of por...
80%
itpro.co.uk
Updated:
2013-11-16 02:57:24
Small form factor systems are popular in cramped offices because of the tiny footprint, efficiency and low-cost, but the IdeaCentre Q190 pushes the boundaries. The Q190 is just 22mm wide and starts at £250 inc VAT - with Windows 8 operating system include...
Good Tiny form factor; Reasonable build quality; Breathtakingly cheap; Low power consumption...
Bad Lack of power; Little versatility; Few business features...
Bottom line A useful machine in a small form factor, but the Q190 is perhaps better suited to be a media entertainment hub rather than a full-blown work machine...
60%
itreviews.com
Updated:
2013-11-16 02:57:24
The Lenovo IdeaCentre Q190 ($399.99 list) is a compact Windows 8-equipped PC that can easily be tucked away behind your HDTV or monitor. Although its Intel Celeron 887 processor isn’t the strongest performer, it’s nonetheless a good value thanks to its bu...
Bottom line The Lenovo IdeaCentre Q190 compact desktop gives users a good way to jazz up their home theatre, provided they don't stray too far from its intended media purposes...
60%
techadvisor.co.uk
Updated:
2013-11-17 02:09:48
The IdeaCentre Q190 from Lenovo is a very smart-looking mini PC with a long, slim design which can lay flat on your desk or upright in its supplied stand. It also comes with a VESA bracket for fixing to the back of your monitor. The Lenovo IdeaCentre Q19...
Bottom line The IdeaCentre Q190 looks the part and has decent build quality. The option optical digital output and optional matching Blu-ray drive make it good for home theatre use, but it could really do with a more modern processor as performance is somewhat lackin...
70%
gadgetshow.channel5.com
Updated:
2014-01-11 01:06:58
Meet the Lenovo IdeaCentre Q190, a miniature PC that gives you full-fat Windows 8 in a compact shell, and can even be mounted on the back of your telly, all for a relatively low price of just £299.99. We put the base-model to the test to see just how w...
Good For a full-fat Windows 8 PC, Lenovo's managed to cram a lot of computer into a tiny amount of space: it measures up at just 155mm x 192mm, and is a mere 22mm thick. That means you can pretty much place it anywhere - even on the back of your TV, which Lenovo is intending for you to do with a VESA mount that's packed into the box. You won't find any gaudy colours or bright flashing LEDs here, as th...
Bad Unfortunately the Lenovo IdeaCentre Q190 is not the fastest machine on the block. Lenovo has armed its base-model with only a low voltage 1.90GHz Intel Pentium processor that's paired with 4GB of RAM, meaning you won't be able to blaze through the latest games or utilise demanding applications. It's perfectly adequate for web browsing, typing up documents in Microsoft Office and as a media PC - b...
Bottom line Lenovo's tiny Q190 is a brilliant little box that can act well both a basic PC and as a media hub - but only if your watching needs are strictly online and streamable. The higher-end model tops out at £429, and comes with a 1TB hard drive and a Blu-Ray...
60%
expertreviews.co.uk
Updated:
2014-02-01 01:09:51
Mini PCs all save on space, making them perfect companions for messy desks. But while the Lenovo IdeaCentre Q190 is comparatively tall compared to other mini PCs we've tested, it's still incredibly slight. Measuring just 155x22x193mm, it's roughly the sam...
Bottom line This tiny PC has plenty of ports and power for the price, but its lack of upgrade options make it less versatile than other ultra compact systems...
80%
au.pcmag.com
Updated:
2018-05-12 04:45:12
Despite its diminutive size, the Lenovo IdeaCentre Q190 (57327830) ($249.99 as tested) is a fully functional Windows 8.1 desktop PC that will run your basic everyday computing and home theater PC (HTPC) apps. About the size of a hardcover book, this Celer...
Good Reasonably priced, Sizable hard drive, Lots of ports...
Bad No room for expansion, Middling performance...
Bottom line The Lenovo IdeaCentre Q190 is an affordable small-form-factor home theater PC offering plenty of I/O ports and a good amount of hard drive storage...
70%
computershopper.com
Updated:
2013-11-16 02:57:24
In these days of freewheeling talk about the bleak future of the desktop PC—how it’s a dinosaur, how mobility is the king of everything computing—small-form-factor (SFF) desktops sure seem to be undergoing one heck of a renaissance. We’re seeing sweet...
Good Compact and quiet, Good selection of ports, given its size, Monitor mounting kit included, Inexpensive...
Bad Configuration differences between retailers can be confusing, No DVI port...
Bottom line This top-value mini-PC is like a cheap, reliable compact car: It’s not super-fast or flashy, but it’s inexpensive and has the performance you need for everyday tasks, such as productivity work and media playback...
80%
pcmag.com
Updated:
2013-11-16 02:57:25
Design and Features The IdeaCentre Q190's trim plastic chassis measures 0.86 by 7.55 by 6.10 inches (HWD). Even though its modular optical drive nearly doubles the system's thickness to 1.5 inches, the IdeaCentre Q190 nonetheless remains compact enough to...
Good Compact size. Optical drive included. Bundled multimedia remote. Affordably priced.
Bad Weak performer beyond media-related functions...
Bottom line Although it isn't the strongest performer, the Lenovo IdeaCentre Q190 desktop gives users a good way to jazz up their home theatre, provided they don't stray too far from its intended media purposes...
70%
pcworld.com_techhive.com
Updated:
2013-11-16 02:57:25
Compared with Intel's diminutive NUC and Sapphire's slim and sexy Edge VS8, you might think of Lenovo's IdeaCentre Q190 as a full-figured micro PC. It's not the smallest such model, but it boasts a ton of ports, it has enough interior space to move air ov...
Bottom line This well-rounded and affordable mini-PC is larger than the smallest competition, but it sports optical-drive options and better thermals...
80%
gadgetreview.com
Updated:
2014-02-05 01:49:19
Computer processing chip maker AMD is making some well-deserved strides with their new APU (accelerated processing unit). We're seeing more companies adopt the chip and incorporate it into mini PC's for consumer level computing. We took the Sapphire EDGE...
Bottom line Shawn Sanders 4.0 5.0 The Lenovo Q190 is another cool mini PC that works better as a media playback...
80%
about.com
Updated:
2014-07-19 07:46:33
Buy DirectJun 30 2014 - With people using their home theater systems for more than just watching TV, computers like the Lenovo Q190 are probably going to become more popular. This tiny system runs nearly silent and provides more than enough performance to...
Bottom line Jun 30 2014 - With people using their home theater systems for more than just watching TV, computers like the Lenovo Q190 are probably going to become more popular. This tiny system runs nearly silent and provides more than enough performance to match a s...
80%
pcmag.com
Updated:
2014-11-25 07:50:19
Despite its diminutive size, the Lenovo IdeaCentre Q190 (57327830) ($249.99 as tested) is a fully functional Windows 8.1 desktop PC that will run your basic everyday computing and home theater PC (HTPC) apps. About the size of a hardcover book, this Celer...
Good Reasonably priced. Sizable hard drive. Lots of ports.
Bad No room for expansion. Middling performance...
Bottom line The Lenovo IdeaCentre Q190 is an affordable small-form-factor home theater PC offering plenty of I/O ports and a good amount of hard drive storage...
70%
gadgetreview.com
Updated:
2020-06-07 07:19:21
Computer processing chip maker AMD is making some well-deserved strides with their new APU (accelerated processing unit). We're seeing more companies adopt the chip and incorporate it into mini PC's for consumer level computing. We took the Sapphire EDGE...
Good Another solid performing Mini PC,   HD ready (via HDMI),   Peppy performance (HDD),   Bluetooth WiFi,   Included stand and mounting bracket for display options,   Affordable...
Bad Sluggish 5400RPM HDD,   No DVI port,   Intel HD Graphics, The Lenovo IdeaCentre Q190 is available at Amazon for $397.58, Performance, Design, Value, Reader Rating0 Votes0, Bottom Line, Also why not check out, Lenovo C200 All-in-one PC Priced And Spec'd...
80%