location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXUSB3S23 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851633 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:43:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5 Gbit/s
Warranty: 2 Year Warranty
Long product name StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power :
The long product name of StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power - Dual Port PCI Express USB 3 Adapter
More>>>
StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power:
The official description of StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add two USB 3.0 ports to your desktop computer through a PCI Express slot

The PEXUSB3S23 2-Port PCI Express USB 3.0 Card lets you add two USB 3.0 ports to any PCI Express-enabled computer system. The USB card requires SATA power for functionality, and delivers 900mA of power per port to USB 3.0 bus-powered devices (500mA for USB 2.0) via your computers SATA power connector.

The PCIe USB 3.0 adapter is compliant with USB 3.0 standards for data transfer speeds up to 5 Gbps, while still offering backward compatibility with existing USB 2.0 / 1.1 devices. For added versatility, the controller card is equipped with a standard profile bracket and includes a low-profile/half-height bracket for installation in small form-factor computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Increase efficiency of your USB 3.0 devices with up to 5 Gbps of bandwidth
- Fits into full or low profile/small form factor (SFF) systems, with a dual profile design

Short summary description StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power:
This short summary of the StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, 0 - 60 °C, 0 - 80 °C, 10 - 90%

Long summary description StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Data transfer rate (max): 5 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 21 mm, Depth: 80 mm, Height: 120 mm. Package width: 145 mm, Package depth: 170 mm, Package height: 32 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Design
Internal *
Yes
Features
Data transfer rate (max)
5 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 80 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
21 mm
Depth
80 mm
Height
120 mm
Weight
60 g
Packaging data
User guide
Yes
Package width
145 mm
Package depth
170 mm
Package height
32 mm
Package weight
130 g
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:45:11
Uk has collected 4 expert reviews for StarTech.com 2 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card w/ SATA Power and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
bayreviews.com
Updated:
2013-10-02 01:45:10
Small form factor with explosive speed!USB 2.0 has been around for a very long time but it's about time we switch to a much faster and more efficient specification. In recent years, we have seen a lot of new technologies taking advantage of the USB 2...
Bottom line I have used this USB 3.0 PCIe adapter card for a few weeks now and it does not disappoint at all. Now all I need to do is test with some motherboards that have USB 3.0 controller built-in to compare the differences. And you can bet on the fact that we...
90%
elitebastards.com
Updated:
2013-10-02 01:45:10
While it seems rather too much like stating the obvious to preface this review while discussing how USB 3.0 is "the future", as we move towards the half-way stage of 2010 it's still difficult to really get a handle on how quickly this latest version...
Bottom line It might be a statement of the obvious to say this, but USB 3.0 is much, much faster than the USB 2.0 standard which came before it - Around ten times faster theoretically speaking, as it happens, and even the simple transfer of data to a fast solid s...
0%
hardwaregeeks.com
Updated:
2013-10-02 01:45:11
USB 3.0 is the newest USB technology to the market, problem is most computers even new ones do not have USB 3.0 technology built-in. Thankfully companies like StarTech have released adapters so that we can fill up one of our empty PCI express ports wi...
0%
Brand Image Product code Product Stock Price from
StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S400 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S400 PEXUSB3S400 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power
(show image)
PCIUSB3S4 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power StarTech.com 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power
(show image)
PEXUSB3S4V 4 Port PCI Express PCIe SuperSpeed USB 3.0 Controller Card Adapter with UASP - SATA Power 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S2E2I interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S2E2I PEXUSB3S2E2I 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEXUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) StarTech.com PEXUSB3S22 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
(show image)
PEXUSB3S22 PEXUSB3S22 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)