location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-1510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-1510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766721516 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 16 MB 200 MHz
  • - 7 kg
Long product name Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm :
The long product name of Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-1510 - Print/Copy/Scan, Laser, 20 ppm, 2400 x 600 dpi, A4/Legal, USB 2.0, LCD, 16 MB, 380 W, 7 kg
More>>>
Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
The official description of Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This all-in-one mono laser printer combines scanning and copying capabilities with affordability and a compact footprint, making it an ideal machine for home and small offices.

Simple to set up and use, the printer includes a 150 sheet paper tray and easy replacement 1,000 page toner cartridges to ensure users spend less time loading and more time printing. All this combined with the proven reliability you would expect from the number one brand in mono laser print.

- Help increase productivity with print speeds up to 20ppm
- Small, space saving design
- 150 sheet paper capacity
- Hi-Speed USB 2.0 Interface
- Print professional documents with HQ1200 output (2400 x 600 dpi Resolution)
- Easy replacement 1,000 page toner cartridges.

Short summary description Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-1510, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-1510. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan to
E-mail, File, Image
Input colour depth
24 bit
Output colour depth
24 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 1800 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Folio
Paper tray media weight
65 - 105 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
65 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
16 MB
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (quiet mode)
6.5 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
380 W
Power consumption (PowerSave)
0.8 W
Power consumption (standby)
40 W
Power consumption (off)
0.28 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Weight & dimensions
Width
385 mm
Depth
340 mm
Height
255 mm
Weight
7 kg
Packaging data
Package width
505 mm
Package depth
458 mm
Package height
436 mm
Package weight
8.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:15:04
Uk has collected 9 expert reviews for Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 01:14:58
What is the Brother DCP-1510? The Brother DCP-1510 is a simple laser all-in-one. Often this is all that is needed for a home-office or student bedroom, when text output is the primary requirement. Such kit is normally £100 or more, but it's possible to bu...
Good Light, easy to move, Easy set up, Economical two-part cartridge...
Bad No wireless or Ethernet connection, Noisy when printing, Awkwardly placed/sized power button...
Bottom line Brother DCP-1510 - Print Speeds Brother rates the DCP-1510 at 20ppm, and we got quite close to this on with a 20-page text print test, which came in at 16.0ppm. This is pretty impressive for an all-in-one costing under £80 and it even managed the shorter...
80%
techadvisor.co.uk
Updated:
2015-01-10 01:15:01
Brother has just released a trio of low volume mono laser printers at highly affordable prices so we decided to take a look at the middle unit to gauge how much this range merited its 'great value for money' tag. See all multifunction printer reviews . T...
Bottom line Although Brother may target this budget MFP at small businesses, the heavily restricted features might suggest it's more likely to end up in home or student studies, despite its rapid print speed.Tags:Business,PrintingBest prices todayRetailer Price Deliv...
60%
jamonline.ph
Updated:
2016-12-27 19:28:50
Are you looking for a new printer that can be use for your new. Business? Well, check out the Brother DCP-1510 Monochrome laser Multi-function Centre that can print 20/21ppm. Unlike other printers, this one uses a toner which makes the printer economical. This one doesn’t coloured printing that’s why this is best use for businesses. There’s an awesome feature too in which you can scan IDs on both sides and printing it on one paper. Do you want to know more about this printer? Check out my unboxing a...
0%
techworld.com
Updated:
2015-01-10 01:14:59
Brother has just released a trio of low volume mono laser printers at highly affordable prices so we decided to take a look at the middle unit to gauge how much this range merited its 'great value for money' tag.The DCP-1510 is certainly space-saving as i...
Bottom line Although Brother may target this budget MFP at small businesses, the heavily restricted features might suggest it's more likely to end up in home or student studies, despite its rapid print speed...
0%
Brand Image Product code Product Stock Price from
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
(show image)
MFC-L2700DN MFC-L2700DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
(show image)
DCP-1610W DCP-1610W 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1512A multifunction printer Laser A4 2400 x 600 DPI 20 ppm Brother DCP-1512A multifunction printer Laser A4 2400 x 600 DPI 20 ppm
(show image)
DCP-1512A DCP-1512A 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm
(show image)
DCP-1512 DCP-1512 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)