location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-1112 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-1112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-1112 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2023 13:37:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-1112 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 1 MB 200 MHz
More>>>
Short summary description Brother HL-1112 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-1112 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-1112, Laser, 2400 x 600 DPI, A4, 20 ppm, Black

Long summary description Brother HL-1112 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-1112 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-1112. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
250 - 1800 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
GDI
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
76 - 215 mm
Custom media length
116 - 355 mm
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
1 MB
Performance
Maximum internal memory
1 MB
Processor frequency
200 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
51 dB
Design
Product colour *
Black
Power
Power consumption (printing) *
380 W
Power consumption (standby)
40 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
340 mm
Depth
238 mm
Height
189 mm
Weight
4.4 kg
Packaging data
Package width
414 mm
Package depth
312 mm
Package height
294 mm
Package weight
5.3 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Brand Image Product code Product Stock Price from
Brother HL-L5000D laser printer 1200 x 1200 DPI A4 Brother HL-L5000D laser printer 1200 x 1200 DPI A4
(show image)
HL-L5000D HL-L5000D 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L2300D laser printer 2400 x 600 DPI A4 Brother HL-L2300D laser printer 2400 x 600 DPI A4
(show image)
HL-L2300D HL-L2300D 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1111 laser printer 2400 x 600 DPI A4 Brother HL-1111 laser printer 2400 x 600 DPI A4
(show image)
HL-1111 HL-1111 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-1110 laser printer 2400 x 600 DPI A4 Brother HL-1110 laser printer 2400 x 600 DPI A4
(show image)
HL-1110 HL-1110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)