location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-1512
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-1512 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766721646
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2023 11:28:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 21 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - 6.98 kg
More>>>
Short summary description Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-1512, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black

Long summary description Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Brother DCP-1512. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Printing
Print resolution black
2400 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
21 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, Image
Output colour depth
24 bit
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 1800 pages per month
Maximum duty cycle *
9000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
65 - 105 g/m²
Paper handling
Paper tray media weight (imperial)
7.71 - 12.7 kg (17 - 28 lbs)
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (standby)
0.8 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
386 mm
Depth
340 mm
Height
254 mm
Weight
6.98 kg
Packaging data
Package width
492 mm
Package depth
457 mm
Package height
436 mm
Package weight
8.89 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:22
Uk has collected 2 expert reviews for Brother DCP-1512 multifunction printer Laser A4 2400 x 600 DPI 21 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
(show image)
DCP-1510 DCP-1510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)