location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PFL3008D/77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL3008D/77
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581672188
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 81.3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 120 Hz
  • - NTSC, PAL
  • - VESA mounting 100 x 100 mm
  • - 45 W
More>>>
Short summary description Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m²:
This short summary of the Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 32PFL3008D/77, 81.3 cm (32"), 1366 x 768 pixels, HD, Black

Long summary description Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m²:
This is an auto-generated long summary of Philips 3000 series 32PFL3008D/77 TV 81.3 cm (32") HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 3000 series 32PFL3008D/77. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Auto, Zoom
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 120 Hz
Native refresh rate
60 Hz
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
81 cm
TV tuner
Analog signal format system *
NTSC, PAL
Smart TV
Smart TV *
No
Internet TV *
No
Audio
RMS rated power *
10 W
Equalizer
Yes
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Digital audio coaxial out
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
1
RF connector type
F
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
738 mm
Depth (with stand)
180 mm
Height (with stand)
525 mm
Weight (with stand)
7 kg
Width (without stand)
738 mm
Depth (without stand)
150 mm
Height (without stand)
495 mm
Weight (without stand)
6.3 kg
Packaging data
Package width
800 mm
Package depth
150 mm
Package height
525 mm
Package weight
9.2 kg
Other features
3D
No
Built-in speaker(s)
Yes