location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TASKalfa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3051ci
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102L63NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 3584 MB Built-in processor PMC-Sierra P1022 800 MHz
  • - 114 kg
Long product name KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm :
The long product name of KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TASKalfa 3051ci, Color laser, 30/15ppm color/b&w A4/A3, 600 x 600 dpi, Print/Copy/Scan, USB2.0, Fast Ethernet, 114kg
More>>>
KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm:
The official description of KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 30 pages per minute A4 in colour
- Advanced colour technology for excellent quality
- Standard 3.5 GB RAM + 160 GB HDD memory storage
- Wide range of media up to 300 g/m², 305 x 457 mm and banner printing
- Extensive media handling and finishing options (6 media types supported, booklet and tri folding capability)
- Optional scan to searchable PDF solution (OCR)
- Optional EFI Fiery controller
- Long-life components provide unprecedented efficiency and reliability

Short summary description KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm:
This short summary of the KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA TASKalfa 3051ci, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm:
This is an auto-generated long summary of KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

KYOCERA TASKalfa 3051ci. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Print speed (black, normal quality, A3)
30 ppm
Print speed (colour, normal quality, A3)
15 ppm
Warm-up time
25 s
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
7.3 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A3 (297 x 420)
Scan to
E-mail, FTP, USB
Scan speed (colour)
100 ppm
Scan speed (black)
100 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Digital sender
No
Page description languages
PCL 5c, PCL 6, PCL XL
Input & output capacity
Total input capacity *
1150 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Maximum input capacity
7150 sheets
Maximum output capacity
4300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
Paper tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
160 GB
Internal memory *
3584 MB
Built-in processor
Yes
Processor family
PMC-Sierra
Processor model
P1022
Processor frequency
800 MHz
Sound pressure level (printing)
48.5 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (PowerSave)
1.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
668 mm
Depth
767 mm
Height
747 mm
Weight
114 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:25:50
Uk has collected 1 expert review for KYOCERA TASKalfa 3051ci Laser A4 600 x 600 DPI 30 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%