location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X548dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26G0209
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 900 MHz
  • - 32.1 kg
Long product name Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm :
The long product name of Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Fax/Scan, Color, Duplex, 25 ppm (Letter, Black), 1200 x 1200 dpi, 900+1 Pages In, Gigabit Ethernet, USB 2.0, CPU 900MHz, 512MB, 7" Touchscreen
More>>>
Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm:
The official description of Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color solutions. Workgroup productivity

The Lexmark X548dte is designed for midsize workgroups that want more color printing features, productivity solutions and security— plus a 550-Sheet Duo Drawer with 100-Sheet MPF and large-capacity hard disk.

Short summary description Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm:
This short summary of the Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X548dte, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm:
This is an auto-generated long summary of Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm based on the first three specs of the first five spec groups.

Lexmark X548dte. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Copy speed (black, normal, US Letter)
25 cpm
Copy speed (colour, normal, US Letter)
25 cpm
Time to first copy (black, normal)
15 s
Time to first copy (colour, normal)
16.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
Image
Scan speed (colour)
20 ppm
Scan speed (black)
20 ppm
Duplex scan speed (colour)
8 ppm
Duplex scan speed (black)
8 ppm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
1000 - 4000 pages per month
Maximum duty cycle *
85000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
4
Total input capacity *
901 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
1451 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight (imperial)
7.26 - 21.3 kg (16 - 47 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP IPV4, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP HTTPs (SSL/TLS) SNMPv3 WINS IGMP BOOTP, RARP APIPA (AutoIP) DHCP ICMP DNS SNMPv2c Bonjour DDNS mDNS ARP NTP Telnet Finger
Security features
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3
Network printing methods
LPR/LPD Direct IP (Port 9100) HTTP NDPS/NEPS Enhanced IP (Port 9400) FTP, TFTP IPP 1.1 ThinPrint .print integration
Authentication method
802.1x
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
1536 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
900 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
50 dB
Sound pressure level (copying)
51 dB
Sound pressure level (scanning)
46 dB
Sound power level (standby)
23 dB
Design
Product colour *
Black, White
Market positioning *
Business
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, CB IEC 60950-1, NOM-019-SCFI-1998, EN/IEC 60825-1 (Class 1 Laser Product), EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, CISPIR 22 Class A, IEC 60320-1, CE Class A, GS (TÜV), N Mark, UL AR, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, EK-K60950, KCC, PSB, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark
Weight & dimensions
Width
440 mm
Depth
597 mm
Height
597 mm
Weight
32.1 kg
Packaging data
Package width
645 mm
Package depth
559 mm
Package height
772 mm
Package weight
38.1 kg
Other features
Finishing option
No
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:35:26
Uk has collected 10 expert reviews for Lexmark X548dte Laser A4 1200 x 1200 DPI 25 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
apcmag.com
Updated:
2014-08-29 01:35:26
Lexmark’s new colour laser MFD features a large (7in), clear and responsive touchscreen, plus a generous lower tray that can be made the default paper source to avoid frequent paper top-ups in a busy office.Setup was generally easy, though the Ikea-s...
80%
pcadvisor.co.uk
Updated:
2014-08-29 01:35:26
In many regards, the £1,250 inc VAT Lexmark X548dte is an excellent workgroup colour laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch colour LCD, is a m...
Bottom line Normally we applaud printers that handle the basics well - especially one with output as nice as the Lexmark X548dte's. However, its design is inconvenient, and its toner is too expensive...
50%
macworld.co.uk
Updated:
2014-08-29 01:35:26
In many regards, the Lexmark X548dte is an excellent workgroup colour laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch colour LCD, is a model of efficie...
Good Generous, versatile paper handling; Fast colour scanning...
Bad Rear output tray is difficult to access; Only extra-high-yield toner is reasonably priced...
Bottom line Normally we applaud printers that handle the basics well - especially one with output as nice as the Lexmark X548dte's. However, its design is inconvenient, and its toner can be expensive...
80%
computershopper.com
Updated:
2014-08-29 01:35:26
While most printer manufacturers released better, faster, and cheaper inkjets models in fast succession through 2011, it's been more than a year since we've seen a new multifunction inkjet printer from Lexmark. (Multifunction models, by definition, are ca...
Good Fast print/copy/scan speeds, Low perpage ink cost, 50page ADF...
Bad Subpar photograph printing, No input override tray, No support for printing via email...
Bottom line This high-volume all-in-one inkjet for small offices is fast, churns out good-looking documents, and uses affordable ink. If high-quality photos are important to your office, though, you'll want to look elsewhere. Read More...
70%
pcmag.com
Updated:
2014-08-29 01:35:26
Aimed squarely at medium-size businesses and midsize workgroups that need a highly flexible color laser multifunction printer (MFP), the Lexmark X548dte ($1,749 direct) offers almost every function you can think of. Even better, it delivers ample paper...
Good Fast, High-quality graphics and photos, Big touch-screen control panel, Prints, scans, faxes, copies, and sends email...
Bad Text quality is less impressive than graphics and photo quality...
Bottom line The Lexmark X548dte delivers fast speed, unusually high-quality graphics and photos, acceptable text, and an easy to use front-panel touch screen...
80%
macworld.com
Updated:
2014-08-29 01:35:26
In many regards, the $1749 Lexmark X548dte is an excellent workgroup color laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch color LCD, is a model of eff...
Good Generous, versatile paper handling, Fast color scanning...
Bad Rear output tray is difficult to access, Only extra-high-yield toner is reasonably priced...
Bottom line The Lexmark X548dte's paper handling and peppy performance address workgroup needs well. Normally we applaud printers that handle the basics well—especially one with output as nice as the Lexmark X548dte's. However, its design is inconvenient, and its...
70%
pcworld.com_techhive.com
Updated:
2014-08-29 01:35:26
In many regards, the $1749 (as of June 20, 2011) Lexmark X548dte is an excellent workgroup color laser multifunction (print/copy/scan/fax). The output quality is good, the paper handling is generous, and the control panel, with its large, 7-inch color...
Good Generous, versatile paper handling, Fast color scanning...
Bad Rear output tray is difficult to access, Only extrahighyield toner is reasonably priced...
Bottom line The X548dte's paper handling and peppy performance address workgroup needs well, but its toner costs can be prohibitive. Lexmark X548dte Review: Color Laser MFP Offers Speedy Results Lexmark X548dte Review, by Jon L. Jacobi and Melissa Riofrio June 29...
70%
buyerslab.com
Updated:
2014-10-10 10:36:08
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)