location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0205UK
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:02:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: DC 18 W
Long product name Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black :
The long product name of Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Opticbook 3800, CCD, 1200 dpi x 2400 dpi, Cold Cathode Fluorescent Lamp, 48-bit input, 24-bit output, 216 x 297 mm, USB 2.0
More>>>
Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black:
The official description of Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The OpticBook 3800 is an affordable solution for all home users, libraries, copy rooms, students, teachers, universities, law offices, publicists, and anyone that wants to turn books, magazines and other bound material into digital files.

Special book-edge design
The Shadow Elimination Element (SEE™) eliminates the book spine shadow and text distortion associated with books scanned on flatbeds and copiers.

Searchable PDF
Searchable PDFs provide higher security, reliability and easiness to transit and exchange documents; while preserving the look and integrity of the original documents, including fonts, graphics, images and layouts. The Searchable PDF format is a way to easily manage your documents, books and images.

Fast scanning speed
IErgonomic design for fast and efficient scanning, Scan speed only 7 sec. for an A4-size color, grayscale, B/W scan at 300 dpi.

One-touch button design
4 single touch buttons to simplify scanning task, to improve efficiency and reduce scan time.

Short summary description Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black:
This short summary of the Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticBook 3800, 216 x 297 mm, 1200 x 2400 DPI, 48 bit, 24 bit, 8.5 ppm, 8.5 ppm

Long summary description Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black:
This is an auto-generated long summary of Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black based on the first three specs of the first five spec groups.

Plustek OpticBook 3800. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Light source: CCFL. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 2400 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
8.5 ppm
ADF scan speed (colour, A4)
8.5 ppm
Flatbed scan speed (b/w, A4)
7 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Performance
Sensor type *
CCD
Light source
CCFL
Scan file formats
JPG, PDF, PNG
Daily duty cycle (max) *
2500 pages
Scan drivers
TWAIN
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Paper handling
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Power consumption (typical)
18 W
Power consumption (standby)
4.3 W
Input voltage
24 V
System requirements
Minimum storage drive space
800 MB
Minimum RAM
1024 MB
Minimum processor
Pentium® IV 2.0 GHz processor
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
453 mm
Depth
285 mm
Height
105 mm
Weight
3.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 23:33:08
Uk has collected 5 expert reviews for Plustek OpticBook 3800 Flatbed scanner 1200 x 2400 DPI A4 Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-20 23:33:06
Although an ordinary flat-bed scanner handles individual documents and photos without any difficulty, there are problems when one needs to scan pages in a book or any other bound material. This is because the spine prevents the pages being held flat on...
84%
itproportal.com
Updated:
2013-11-20 23:33:07
Plustek bills its OpticBook 3800 as an entry-level book scanner, which is an apt description of this £200 flatbed device. The idea is that the design of the OpticBook helps eliminate distortions by letting you scan right up to a book's spine, and its soft...
Good Great for scanning books, Software helps reduce any distortion, Impressive OCR performance...
Bad Mediocre scan quality, Lacks an automatic document feeder, Can't scan pages larger than A4 size...
Bottom line The Plustek OpticBook 3800 is best for scanning books or other printed matter with thick spines, though it also offers added convenience when scanning magazines or other bound material. It can be used for document and photo scanning as well, though its l...
60%
techadvisor.co.uk
Updated:
2013-11-20 23:33:08
Plustek's OpticBook 3800 scanner doesn't look particularly innovative or interesting, and its appearance can be politely described as functional. The control panel is simplicity itself, with four buttons, three of them (all very generously proportioned...
Bottom line Nonetheless, provided you don't mind holding down the lid for books and other difficult source material, the Plustek OpticBook 3800's results should prove very pleasing. It's fast and accurate, and when combined with the very latest OCR software, will...
80%
pcmag.com
Updated:
2013-11-20 23:33:08
Plustek bills its OpticBook 3800 ($299 direct) as an entry-level book scanner, which is an apt description of this flatbed device. Although its overall scan quality proved mediocre, its design helps eliminate distortions by letting you scan right up to a...
Good Lets you scan a book page to the edge of the spine. Software eliminates distortion and shadow artifacts, and lets you automatically rotate facing pages. Also scans documents and photos.
Bad Mediocre scan quality. Lacks an automatic document feeder (ADF). Can't scan pages larger than A4 size...
Bottom line The Plustek OpticBook 3800 lets you easily scan books or other bound material, minimizing distortion and shadow artifacts,though its scan quality wasn't particularly impressive...
60%
Brand Image Product code Product Stock Price from
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)