location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Cordless ST50xx DE 104keys
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F5010-L121
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year bring in
Long product name Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless :
The long product name of Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard Cordless ST50xx DE 104keys
More>>>
Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless:
The official description of Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend and enhance your STYLISTIC Series tablet PC with a vast range of accessories from Fujitsu Siemens Computers. Add functionality and convenience – especially when you’re on the road – with docking units, power accessories, storage drives, wireless peripheral devices and special protective cases for secure transport. Be equipped for the occupational challenges of today with the best tools available.
This keyboard is designed to create a complete desktop solution when combined with the desk stand or tablet dock.
Features:
• full-size 19mm pitch
• on/off-switch for the system unit
• wireless communication with the infrared port within 3 feet distance.
(1 set of batteries is included in the package).
• separate on/off-switch for the keyboard to improve battery life.

Short summary description Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless:
This short summary of the Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Keyboard Cordless ST50xx DE 104keys, Wireless, RF Wireless

Long summary description Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless:
This is an auto-generated long summary of Fujitsu Cordless ST50xx DE 104keys keyboard RF Wireless based on the first three specs of the first five spec groups.

Fujitsu Keyboard Cordless ST50xx DE 104keys. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
AAA 4X
Other features
Compatibility
STYLISTIC ST50xx
I/O ports
Infrared port within 3 feet range