location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-2020DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-2020DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B11102J03EU0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-2020DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Warranty: 2 Years
Long product name KYOCERA FS-2020DN 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-2020DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-2020DN, ECOSYS Laser, 1200 x 1200dpi, 560W, PowerPC 440 533MHz, 128MB RAM, USB 2.0, Fast Ethernet
More>>>
KYOCERA FS-2020DN 1200 x 1200 DPI A4:
The official description of KYOCERA FS-2020DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Up to 35 pages per minute in A4 with up to 1,200 dpi resolution
- Standard duplex unit for double-sided printing
- 100-sheet multi-purpose tray, 500-sheet universal cassette
- Paper capacity of up to 1,100 sheets with optional paper feeder
- PowerPC 440/533 MHz, 128–1,152 MB RAM
- Network, USB and parallel connectivity as standard
- Direct PDF Print from USB Flash memory device
- Exceptionally low printing costs in its class

In cases where productivity and efficiency are key, the powerful FS-2020DN is your first choice. With 35 pages per minute it works at an remarkable pace, and also provides duplex printing, 500-sheet universal cassette and exceptional user friendliness as standard. With standard USB and parallel interface, the FS-2020DN can be shared very easily, and the network model.

Short summary description KYOCERA FS-2020DN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-2020DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-2020DN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-2020DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-2020DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-2020DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
17 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PJL, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
1100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor model
440
Processor frequency
533 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
29 dB
Design
Product colour *
Black, White
Certification
GS, TUV, CE
Power
Power consumption (printing) *
560 W
Power consumption (standby)
9.2 W
Power consumption (PowerSave)
5.7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows MultiPoint Server 2011, Windows SBS 2011 Essentials, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
394 mm
Height
285 mm
Weight
16.2 kg
Other features
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:16:30
Uk has collected 4 expert reviews for KYOCERA FS-2020DN 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2015-09-10 22:16:30
This month, The FS-2020Ds greatest strength is its low running costs. With a starter cartridge lasting 6000 pages, replacements going on for 12,000 pages, and no other long-term consumables, it has an advantage over competitors that require replaceme...
Bottom line The FS-2020D puts in another excellent display for a business laser printer that swept all our printing awards and catagories. It dosnt get much better than this Kyocera printing marvel...
83%
theregister.co.uk
Updated:
2015-09-10 22:16:30
Kyocera Mita makes a range of laser printers and multi-functionals from personal one-per-desk models right up to big-league machines that can handle small-run production print jobs. The FS-2020D is a ‘team’ printer, so medium-size groups of workers are...
Bottom line This is a good, general-purpose office printer, geared well to small workgroups, apart from the lack of a network connection. Its very cheap to run, prints at good speed and produces excellent text and reasonable graphics print. Simple maintenance sh...
70%
trustedreviews.com
Updated:
2015-09-10 22:16:30
Having looked at the Xerox Phaser 3435 only days ago, the release of Kyocera Mita's FS-2020D makes a good direct comparison. Both printers are small ‘team' (workgroup) mono lasers, both boast duplex print as standard and both offer USB and parallel connec...
80%
Brand Image Product code Product Stock Price from
KYOCERA FS-2020D 1200 x 1200 DPI A4 KYOCERA FS-2020D 1200 x 1200 DPI A4
(show image)
1102J03EU0 FS-2020D 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2020DN/KL3 1200 x 1200 DPI A4 KYOCERA FS-2020DN/KL3 1200 x 1200 DPI A4
(show image)
870B61102J03EU1 FS-2020DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)